StabilityFlex™ cable assemblies are microwave/RF test cable assemblies designed for reliable, repeatable measurements in bench-top testing, probe station integrations, and ATE systems. The SF-N-LP variant features a Type N connector, low-profile design, and is color-coded per the ColorConnect™ standard to prevent incompatible mating. It has a maximum frequency of 18 GHz, typical insertion loss of 0.60 dB/ft, VSWR of 1.25:1, phase stability of ±3° with flexure, and amplitude stability of ±0.05 dB. The cable has a nominal impedance of 50 Ω, velocity of propagation of 74%, and shielding effectiveness greater than 90 dB from DC to 18 GHz. The outer diameter is 0.16 in (4.06 mm), nominal weight is 30 g/m (0.32 oz/ft), minimum static bend radius is 0.63 in (16.0 mm), and minimum dynamic bend radius is 1.97 in (50.0 mm). Flex life exceeds 10,000 cycles. The operating temperature range is -55°C to +85°C. The assembly is RoHS/REACH compliant.
StabilityFlex™ ultra-flexible cable assemblies (SF-series) are the industry’s best flexible daily-use lab cable assembly. Designed for general testing applications, StabilityFlex™ offers excellent value with its high flexibility and low cost, as well as low insertion loss, and excellent return loss, and its amplitude and phase stability with flexure. StabilityFlex™ is the ideal assembly for reliable and repeatable measurements when used with microwave & RF test instrumentation, including benchtop testing and automated test (ATE) systems. StabilityFlex™ employs color-coded connectors to reduce potential for connection mistakes and is available with SMA, Type N, 2.92mm and 2.4mm connectors up to 50 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | SF-N-MM-36-LP |
| Product Name | Stability Cables |
| Application | RF |