StabilityFlex™ cable assemblies are microwave/RF test cable assemblies designed for reliable and repeatable measurements in bench-top testing, probe station integrations, and ATE systems. The SF-SMAN-MM-12-LP is a low-profile variant with an SMA male connector on one end and a Type N male connector on the other, 12 inches in length. It features a nominal impedance of 50 ohms, a maximum frequency of 18 GHz, a typical insertion loss of 0.60 dB/ft, and phase stability of ±3° with flexure. The cable has a maximum outer diameter of 0.16 in (4.06 mm), a minimum static bend radius of 0.63 in (16.0 mm), and a minimum dynamic bend radius of 1.97 in (50.0 mm). It supports over 10,000 flex cycles, operates from -55°C to +85°C, and complies with RoHS/REACH. The assembly uses the ColorConnect™ color-coding system for connector compatibility identification.
StabilityFlex™ ultra-flexible cable assemblies (SF-series) are the industry’s best flexible daily-use lab cable assembly. Designed for general testing applications, StabilityFlex™ offers excellent value with its high flexibility and low cost, as well as low insertion loss, and excellent return loss, and its amplitude and phase stability with flexure. StabilityFlex™ is the ideal assembly for reliable and repeatable measurements when used with microwave & RF test instrumentation, including benchtop testing and automated test (ATE) systems. StabilityFlex™ employs color-coded connectors to reduce potential for connection mistakes and is available with SMA, Type N, 2.92mm and 2.4mm connectors up to 50 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | SF-SMAN-MM-12-LP |
| Product Name | Stability Cables |
| Application | RF |