STABILITYPLUS™ LOW-PROFILE MICROWAVE/RF CABLE ASSEMBLIES FEATURE THE SP-24-LP SERIES, WHICH USES 2.4MM CONNECTORS AND OFFERS A MAXIMUM FREQUENCY OF 50 GHZ, A TYPICAL VSWR OF 1.15:1, AND A TYPICAL INSERTION LOSS OF 1.00 DB/FT. THESE ASSEMBLIES PROVIDE PHASE STABILITY WITH FLEXURE OF ±4° (TYPICAL) AND ±10.5° (MAXIMUM), AND AMPLITUDE STABILITY OF ±0.05 DB (TYPICAL) AND ±0.10 DB (MAXIMUM). THE CABLE HAS A NOMIMAL IMPEDANCE OF 50 OHMS, A VELOCITY OF PROPAGATION OF 74%, AND AN OUTER DIAMETER OF 0.14 IN (3.6 MM). IT OPERATES FROM -67°F TO 221°F (-55°C TO 105°C), HAS A STATIC BEND RADIUS OF 0.55 IN (14 MM), AND A DYNAMIC BEND RADIUS OF 1.4 IN (36 MM), WITH A FLEX LIFE OF >15,000 CYCLES AND CONNECTOR MATING CYCLES OF >5,000. THE ASSEMBLY INCLUDES COLOR-CODED CONNECTORS TO PREVENT MISMATCHES AND IS ROHS/REACH COMPLIANT.
StabilityPlus™ Low Profile phase-stable cable assemblies (SP-LP-series) set the standard for high-performance low-profile microwave/RF cable assemblies. StabilityPlus’™ Low Profile shares the same industry-leading electrical performance as StabilityPlus™, and its light weight, superior flexibility and small form factor make it ideal for daily use with high-density (i.e., PXI, switch matrices…) and fragile (i.e., soft substrate materials) applications. StabilityPlus™ Low Profile employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | SP-24-MM-24-LP |
| Product Name | Stability Cables |
| Application | RF |