StabilityWafer™ SW-185-FM90-60 is a 1.85mm color-coded microwave/RF cable assembly with a female connector on one end and a male extended 90° connector on the other, measuring 60 inches in length. It supports frequencies up to 67 GHz with a maximum VSWR of 1.40:1 and typical phase stability of ±5° under flexure. The cable has a nominal impedance of 50 ohms, a velocity of propagation of 74%, and operates from -55 to +165 °C. The center conductor is silver-plated copper, with a maximum outer cable diameter of 2.6 mm and a static bend radius of 13 mm. It exceeds 10,000 flex life cycles and 5,000 connector mating cycles, and meets RoHS/REACH standards.
StabilityWafer™ on-wafer probing cable assemblies (SW-series) have been specifically designed to empower accurate and repeatable on-wafer measurements when used with coaxial wafer probes. Its small outer diameter, light weight and superior flexibility allow for the tight spacing typically required for on-wafer measurements and eliminate pressure on the wafer probes that would cause a loss of contact with the device-under-test. StabilityWafer™ is available with standard straight connectors, as well as right-angle (short 90°), extended 90° and extended 83° ferules. StabilityWafer™ employs color-coded connectors to reduce potential for connection mistakes and is available with 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | SW-185-FM90-60 |
| Product Name | Stability Cables |
| Application | RF |