The SW-292-FM-36 is a 2.92mm color-coded StabilityWafer™ microwave/RF cable assembly with a female-to-male connector configuration and 36-inch length. It supports frequencies up to 40 GHz with a maximum VSWR of 1.25:1 and typical phase stability of ±2° under flexure. The cable has a nominal impedance of 50 ohms, a velocity of propagation of 74%, and an operating temperature range of -67 to +329 °F (-55 to +165 °C). It features a maximum outer cable diameter of 0.10 in (2.6 mm), a static bend radius of 0.51 in (13 mm), and a dynamic bend radius of 1.1 in (28 mm). The assembly exceeds 10,000 flex life cycles and 5,000 connector mating cycles. RoHS and REACH compliant.
StabilityWafer™ on-wafer probing cable assemblies (SW-series) have been specifically designed to empower accurate and repeatable on-wafer measurements when used with coaxial wafer probes. Its small outer diameter, light weight and superior flexibility allow for the tight spacing typically required for on-wafer measurements and eliminate pressure on the wafer probes that would cause a loss of contact with the device-under-test. StabilityWafer™ is available with standard straight connectors, as well as right-angle (short 90°), extended 90° and extended 83° ferules. StabilityWafer™ employs color-coded connectors to reduce potential for connection mistakes and is available with 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | SW-292-FM-36 |
| Product Name | Stability Cables |
| Application | RF |