Maury Microwave Stability Cables SV-24292-FF-48

Description
StabilityVNA™ test port cable assemblies (SV-series) are the industry’s highest performing VNA cables. StabilityVNA™ offers superior amplitude and phase stability with flexure, thereby improving measurement accuracy while reducing measurement uncertainty and increasing confidence in measurements. Its superior flexibility and anti-skid band ensures the cables can be arbitrarily positioned with no spring-back or stress on DUTs. Its increased crush resistance and flex cycles enhances longevity and can lead to years of uninterrupted use. StabilityVNA™ employs color-coded connectors to reduce potential for connection mistakes and is available with 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
Request a Quote Datasheet
Description
StabilityVNA™ test port cable assemblies (SV-series) are the industry’s highest performing VNA cables. StabilityVNA™ offers superior amplitude and phase stability with flexure, thereby improving measurement accuracy while reducing measurement uncertainty and increasing confidence in measurements. Its superior flexibility and anti-skid band ensures the cables can be arbitrarily positioned with no spring-back or stress on DUTs. Its increased crush resistance and flex cycles enhances longevity and can lead to years of uninterrupted use. StabilityVNA™ employs color-coded connectors to reduce potential for connection mistakes and is available with 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stability Cables - SV-24292-FF-48 - Maury Microwave
Ontario, CA, United States
Stability Cables
SV-24292-FF-48
Stability Cables SV-24292-FF-48
StabilityVNA™ test port cable assemblies (SV-series) are the industry’s highest performing VNA cables. StabilityVNA™ offers superior amplitude and phase stability with flexure, thereby improving measurement accuracy while reducing measurement uncertainty and increasing confidence in measurements. Its superior flexibility and anti-skid band ensures the cables can be arbitrarily positioned with no spring-back or stress on DUTs. Its increased crush resistance and flex cycles enhances longevity and can lead to years of uninterrupted use. StabilityVNA™ employs color-coded connectors to reduce potential for connection mistakes and is available with 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.

StabilityVNA™ test port cable assemblies (SV-series) are the industry’s highest performing VNA cables. StabilityVNA™ offers superior amplitude and phase stability with flexure, thereby improving measurement accuracy while reducing measurement uncertainty and increasing confidence in measurements. Its superior flexibility and anti-skid band ensures the cables can be arbitrarily positioned with no spring-back or stress on DUTs. Its increased crush resistance and flex cycles enhances longevity and can lead to years of uninterrupted use. StabilityVNA™ employs color-coded connectors to reduce potential for connection mistakes and is available with 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Cable Assemblies
Product Number SV-24292-FF-48
Product Name Stability Cables
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-N-MM-72 - Maury Microwave
Specs
Application RF
Connector Type Type N
View Details
Stability Cables - SP-292-MF-24 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Stability Cables - SP-185-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Stability Cables - SP-35SMA-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details