StabilityWafer™ microwave/RF cable assemblies for on-wafer probing feature 1.85mm color-coded connectors, 50 ohm impedance, and operate to 67 GHz with a maximum VSWR of 1.40:1 and typical phase stability of ±5° under flexure. The cable has a 0.10 inch outer diameter, 74% velocity of propagation, and is rated for -67 to +329 °F (-55 to +165 °C) operation. It supports >10,000 flex life cycles and >5,000 connector mating cycles, with a static bend radius of 0.51 inch and dynamic bend radius of 1.1 inch. The assembly is specified for a 48 inch length with a female-to-male configuration, and complies with RoHS/REACH standards.
StabilityWafer™ on-wafer probing cable assemblies (SW-series) have been specifically designed to empower accurate and repeatable on-wafer measurements when used with coaxial wafer probes. Its small outer diameter, light weight and superior flexibility allow for the tight spacing typically required for on-wafer measurements and eliminate pressure on the wafer probes that would cause a loss of contact with the device-under-test. StabilityWafer™ is available with standard straight connectors, as well as right-angle (short 90°), extended 90° and extended 83° ferules. StabilityWafer™ employs color-coded connectors to reduce potential for connection mistakes and is available with 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | SW-185-FM-48 |
| Product Name | Stability Cables |
| Application | RF |