METZ CONNECT USA Inc. Sensor Cord, 8P M12 Plug-Plug, 1M; Connector To Connector Metz Connect 142M2X1C010

Description
SENSOR CORD, 8P M12 PLUG-PLUG, 1M; Connector to Connector:M12 Straight Plug to 90° M12 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Straight 8RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 8P M12 PLUG-PLUG, 1M; Connector to Connector:M12 Straight Plug to 90° M12 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Straight 8RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P M12 Plug-Plug, 1M; Connector To Connector Metz Connect - 58AC5129 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Plug, 1M; Connector To Connector Metz Connect
58AC5129
Sensor Cord, 8P M12 Plug-Plug, 1M; Connector To Connector Metz Connect 58AC5129
SENSOR CORD, 8P M12 PLUG-PLUG, 1M; Connector to Connector:M12 Straight Plug to 90° M12 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Straight 8RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-PLUG, 1M; Connector to Connector:M12 Straight Plug to 90° M12 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Straight 8RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC5129
Product Name Sensor Cord, 8P M12 Plug-Plug, 1M; Connector To Connector Metz Connect
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Cable Assemblies - 2171-NEBM-H7G2-E-15-Q14N-LE2-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
Connector Type Socket to Cable
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 1M Length - 3023003-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers