SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 5M; Connector to Connector:90° M12 Plug to RJ45 Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Right Angle RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 58AC5135 |
| Product Name | Sensor Cord, 4P M12 Plug-Rj45 Plug, 5M; Connector To Connector Metz Connect |
| Cable Length | 16.4 ft (50 dm) |