METZ CONNECT USA Inc. Cable Assy, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Metz Connect 142M4D15020

Description
CABLE ASSY, 4P M12 PLUG-RJ45 PLUG, 6.6 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4P M12 PLUG-RJ45 PLUG, 6.6 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Metz Connect - 37AC5743 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Metz Connect
37AC5743
Cable Assy, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Metz Connect 37AC5743
CABLE ASSY, 4P M12 PLUG-RJ45 PLUG, 6.6 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

CABLE ASSY, 4P M12 PLUG-RJ45 PLUG, 6.6 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

Supplier's Site
Sensor Cable, Ethernet, M12 Plug, 4 Way, Rj45 Plug, 2 M, 78.74  Rohs Compliant Metz Connect - 85X2413 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, Ethernet, M12 Plug, 4 Way, Rj45 Plug, 2 M, 78.74 Rohs Compliant Metz Connect
85X2413
Sensor Cable, Ethernet, M12 Plug, 4 Way, Rj45 Plug, 2 M, 78.74 Rohs Compliant Metz Connect 85X2413
Sensor Cable, Ethernet, M12 Plug, 4 Way, RJ45 Plug, 2 m, 78.74 " RoHS Compliant: Yes

Sensor Cable, Ethernet, M12 Plug, 4 Way, RJ45 Plug, 2 m, 78.74 " RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 37AC5743 85X2413
Product Name Cable Assy, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Metz Connect Sensor Cable, Ethernet, M12 Plug, 4 Way, Rj45 Plug, 2 M, 78.74 Rohs Compliant Metz Connect
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
3+3 Pos. Female DIL 22 AWG Cable Assembly, 450mm, single-end, for Latches - M80-FC10668L0-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details