METZ CONNECT USA Inc. Circular Cable Assemblies 142MDA22010

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1849-142MDA22010-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1849-142MDA22010-ND
Circular Cable Assemblies 1849-142MDA22010-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, 5P M12 Jack-Jack, 1M; Connector Type A Metz Connect - 72AJ8343 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Jack-Jack, 1M; Connector Type A Metz Connect
72AJ8343
Sensor Cord, 5P M12 Jack-Jack, 1M; Connector Type A Metz Connect 72AJ8343
SENSOR CORD, 5P M12 JACK-JACK, 1M; Connector Type A:M12 Receptacle; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 5P M12 JACK-JACK, 1M; Connector Type A:M12 Receptacle; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1849-142MDA22010-ND 72AJ8343
Product Name Circular Cable Assemblies Sensor Cord, 5P M12 Jack-Jack, 1M; Connector Type A Metz Connect
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details