METZ CONNECT USA Inc. Cable Assy, 4P M12 Plug-Rj45 Plug, 32.8 ; Connector Type A Metz Connect 142M4D15100

Description
CABLE ASSY, 4P M12 PLUG-RJ45 PLUG, 32.8 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4P M12 PLUG-RJ45 PLUG, 32.8 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P M12 Plug-Rj45 Plug, 32.8 ; Connector Type A Metz Connect - 37AC5746 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P M12 Plug-Rj45 Plug, 32.8 ; Connector Type A Metz Connect
37AC5746
Cable Assy, 4P M12 Plug-Rj45 Plug, 32.8 ; Connector Type A Metz Connect 37AC5746
CABLE ASSY, 4P M12 PLUG-RJ45 PLUG, 32.8 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

CABLE ASSY, 4P M12 PLUG-RJ45 PLUG, 32.8 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AC5746
Product Name Cable Assy, 4P M12 Plug-Rj45 Plug, 32.8 ; Connector Type A Metz Connect
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details