METZ CONNECT USA Inc. Circular Cable Assemblies 142MCA22010

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1849-142MCA22010-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1849-142MCA22010-ND
Circular Cable Assemblies 1849-142MCA22010-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, 4P M12 Jack-Jack, 1M; Connector Type A Metz Connect - 72AJ8337 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Jack-Jack, 1M; Connector Type A Metz Connect
72AJ8337
Sensor Cord, 4P M12 Jack-Jack, 1M; Connector Type A Metz Connect 72AJ8337
SENSOR CORD, 4P M12 JACK-JACK, 1M; Connector Type A:M12 Receptacle; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4P M12 JACK-JACK, 1M; Connector Type A:M12 Receptacle; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1849-142MCA22010-ND 72AJ8337
Product Name Circular Cable Assemblies Sensor Cord, 4P M12 Jack-Jack, 1M; Connector Type A Metz Connect
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details