SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 2M; Connector to Connector:90° M12 Plug to RJ45 Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Right Angle 4RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 58AC5133 |
| Product Name | Sensor Cord, 4P M12 Plug-Rj45 Plug, 2M; Connector To Connector Metz Connect |
| Cable Length | 6.56 ft (20 dm) |