METZ CONNECT USA Inc. Sensor Cord, 8P M12 Plug-Rj45 Plug, 1M; Connector To Connector Metz Connect 142M2XB5010

Description
SENSOR CORD, 8P M12 PLUG-RJ45 PLUG, 1M; Connector to Connector:90° M12 Plug to RJ45 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Right Angle 8RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 8P M12 PLUG-RJ45 PLUG, 1M; Connector to Connector:90° M12 Plug to RJ45 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Right Angle 8RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P M12 Plug-Rj45 Plug, 1M; Connector To Connector Metz Connect - 58AC5114 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Rj45 Plug, 1M; Connector To Connector Metz Connect
58AC5114
Sensor Cord, 8P M12 Plug-Rj45 Plug, 1M; Connector To Connector Metz Connect 58AC5114
SENSOR CORD, 8P M12 PLUG-RJ45 PLUG, 1M; Connector to Connector:90° M12 Plug to RJ45 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Right Angle 8RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-RJ45 PLUG, 1M; Connector to Connector:90° M12 Plug to RJ45 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Right Angle 8RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC5114
Product Name Sensor Cord, 8P M12 Plug-Rj45 Plug, 1M; Connector To Connector Metz Connect
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details