Cable Assembly 16.40' (5.00m)
SENSOR CORD, 4P M12 PLUG-PLUG, 5M; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1849-142MCA11050-ND | 72AJ8334 |
| Product Name | Circular Cable Assemblies | Sensor Cord, 4P M12 Plug-Plug, 5M; Connector Type A Metz Connect |
| Cable Shielding | No Shielding |