METZ CONNECT USA Inc. Fiber Optic Data Cables 130d2f95bxxxxe

Description
Features: Prefabricated fiber optic link consisting of 2 subassemblies DCCS2 with 6 E2000DCcouplers mounted to a 12-fiber minI breakout cable Port numbering of the DCCS2 19" subassembly frame remains in place when installing the fo subassemblies For 10 GBit ethernet The locking levers of patch cords connected to DCCS2 subassemblies show upwards and are easy to handle at any time Solid and refined assembly housing Cable diameter less then 6.5 mm Delivery with serial number and 12 attenuation measurement reports Mounting version: DCCS2
Description
Features: Prefabricated fiber optic link consisting of 2 subassemblies DCCS2 with 6 E2000DCcouplers mounted to a 12-fiber minI breakout cable Port numbering of the DCCS2 19" subassembly frame remains in place when installing the fo subassemblies For 10 GBit ethernet The locking levers of patch cords connected to DCCS2 subassemblies show upwards and are easy to handle at any time Solid and refined assembly housing Cable diameter less then 6.5 mm Delivery with serial number and 12 attenuation measurement reports Mounting version: DCCS2

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Data Cables - 130d2f95bxxxxe - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Fiber Optic Data Cables
130d2f95bxxxxe
Fiber Optic Data Cables 130d2f95bxxxxe
Features: Prefabricated fiber optic link consisting of 2 subassemblies DCCS2 with 6 E2000DCcouplers mounted to a 12-fiber minI breakout cable Port numbering of the DCCS2 19" subassembly frame remains in place when installing the fo subassemblies For 10 GBit ethernet The locking levers of patch cords connected to DCCS2 subassemblies show upwards and are easy to handle at any time Solid and refined assembly housing Cable diameter less then 6.5 mm Delivery with serial number and 12 attenuation measurement reports Mounting version: DCCS2

Features:

  • Prefabricated fiber optic link consisting of 2 subassemblies DCCS2 with 6 E2000DCcouplers mounted to a 12-fiber minI breakout cable
  • Port numbering of the DCCS2 19" subassembly frame remains in place when installing the fo subassemblies
  • For 10 GBit ethernet
  • The locking levers of patch cords connected to DCCS2 subassemblies show upwards and are easy to handle at any time
  • Solid and refined assembly housing
  • Cable diameter less then 6.5 mm
  • Delivery with serial number and 12 attenuation measurement reports
  • Mounting version: DCCS2
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Cable Assemblies
Product Number 130d2f95bxxxxe
Product Name Fiber Optic Data Cables
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NT50 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm, 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details