METZ CONNECT USA Inc. Fiber Optic 10 GBit Installation Cables 130842702p000

Description
Features: 10 GBit installation cable Installation cable cat.7 AWG 22 s/ftp with wires shielded in pairs 4 pairs (pimf) Overall shield: tinned copper braid; pair shield: plastic foil with aluminum coating Standard length: 305 m (1000 ft) on drum Cable sheath: low-smoke, flame retardant PVC Variants: plenum, non-plenum
Description
Features: 10 GBit installation cable Installation cable cat.7 AWG 22 s/ftp with wires shielded in pairs 4 pairs (pimf) Overall shield: tinned copper braid; pair shield: plastic foil with aluminum coating Standard length: 305 m (1000 ft) on drum Cable sheath: low-smoke, flame retardant PVC Variants: plenum, non-plenum

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic 10 GBit Installation Cables - 130842702p000 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Fiber Optic 10 GBit Installation Cables
130842702p000
Fiber Optic 10 GBit Installation Cables 130842702p000
Features: 10 GBit installation cable Installation cable cat.7 AWG 22 s/ftp with wires shielded in pairs 4 pairs (pimf) Overall shield: tinned copper braid; pair shield: plastic foil with aluminum coating Standard length: 305 m (1000 ft) on drum Cable sheath: low-smoke, flame retardant PVC Variants: plenum, non-plenum

Features:

  • 10 GBit installation cable
  • Installation cable cat.7 AWG 22 s/ftp with wires shielded in pairs
  • 4 pairs (pimf)
  • Overall shield: tinned copper braid; pair shield: plastic foil with aluminum coating
  • Standard length: 305 m (1000 ft) on drum
  • Cable sheath: low-smoke, flame retardant PVC
  • Variants: plenum, non-plenum
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Cable Assemblies
Product Number 130842702p000
Product Name Fiber Optic 10 GBit Installation Cables
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/400-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details