142M1D11010 -- SHIELDED M12 ETHERNET CONNECTION LINES
METZ CONNECT USA Inc.
Shielded M12 Ethernet Connection Lines
142m1d11010
Description
Features:
Hielded M12 ethernet connection line
Cat.5e, 4-pole, d-coded to IEC 61076-2-101
Straight on M12 connector
Extrusion-coated cable on M12 connectors
2x2xAWG22 (0.75 mm) stranded wire with plastic foil
Inner sheath FRNC, aluminum-coated plastic foil
Overall shield: tinned copper braid, approx. 85% covered
Profinet (ws-ge-bl-or) wiring
Green cable, PUR
Description
Features:
Hielded M12 ethernet connection line
Cat.5e, 4-pole, d-coded to IEC 61076-2-101
Straight on M12 connector
Extrusion-coated cable on M12 connectors
2x2xAWG22 (0.75 mm) stranded wire with plastic foil
Inner sheath FRNC, aluminum-coated plastic foil
Overall shield: tinned copper braid, approx. 85% covered
Profinet (ws-ge-bl-or) wiring
Green cable, PUR
Suppliers
Features:
Hielded M12 ethernet connection line
Cat.5e, 4-pole, d-coded to IEC 61076-2-101
Straight on M12 connector
Extrusion-coated cable on M12 connectors
2x2xAWG22 (0.75 mm) stranded wire with plastic foil
Inner sheath FRNC, aluminum-coated plastic foil
Overall shield: tinned copper braid, approx. 85% covered
Profinet (ws-ge-bl-or) wiring
Green cable, PUR
Features:
- Hielded M12 ethernet connection line
- Cat.5e, 4-pole, d-coded to IEC 61076-2-101
- Straight on M12 connector
- Extrusion-coated cable on M12 connectors
- 2x2xAWG22 (0.75 mm) stranded wire with plastic foil
- Inner sheath FRNC, aluminum-coated plastic foil
- Overall shield: tinned copper braid, approx. 85% covered
- Profinet (ws-ge-bl-or) wiring
- Green cable, PUR
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
142m1d11010 |
|
Product Name
|
Shielded M12 Ethernet Connection Lines |
Unlock Full Specs
to access all available technical data
Similar Products
Gender
Female-Female
Standards / Certifications
RoHS
Rated Temperature
-55 to 125 C (-67 to 257 F)
View Details
Qualtek Electronics Corp.
Application
Computer
Product Type
USB
Cable Length
10 ft (30.48 dm)
View Details
2 suppliers
Application
Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications
ISO; USP Class VI
View Details