METZ CONNECT USA Inc. Circular Cable Assemblies 142MDA11050

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1849-142MDA11050-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1849-142MDA11050-ND
Circular Cable Assemblies 1849-142MDA11050-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cord, 5P M12 Plug-Plug, 5M; Connector Type A Metz Connect - 72AJ8340 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Plug-Plug, 5M; Connector Type A Metz Connect
72AJ8340
Sensor Cord, 5P M12 Plug-Plug, 5M; Connector Type A Metz Connect 72AJ8340
SENSOR CORD, 5P M12 PLUG-PLUG, 5M; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 5P M12 PLUG-PLUG, 5M; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1849-142MDA11050-ND 72AJ8340
Product Name Circular Cable Assemblies Sensor Cord, 5P M12 Plug-Plug, 5M; Connector Type A Metz Connect
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details