METZ CONNECT USA Inc. Sensor Cord, 8P M12 Plug-Plug, 1M; Connector To Connector Metz Connect 142M2X1A010

Description
SENSOR CORD, 8P M12 PLUG-PLUG, 1M; Connector to Connector:M12 Straight Plug to 90° M12 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Straight 8RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 8P M12 PLUG-PLUG, 1M; Connector to Connector:M12 Straight Plug to 90° M12 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Straight 8RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P M12 Plug-Plug, 1M; Connector To Connector Metz Connect - 58AC5123 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Plug, 1M; Connector To Connector Metz Connect
58AC5123
Sensor Cord, 8P M12 Plug-Plug, 1M; Connector To Connector Metz Connect 58AC5123
SENSOR CORD, 8P M12 PLUG-PLUG, 1M; Connector to Connector:M12 Straight Plug to 90° M12 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Straight 8RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-PLUG, 1M; Connector to Connector:M12 Straight Plug to 90° M12 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Straight 8RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC5123
Product Name Sensor Cord, 8P M12 Plug-Plug, 1M; Connector To Connector Metz Connect
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details