METZ CONNECT USA Inc. Circular Cable Assemblies 142M1D11020

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1849-1291-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1849-1291-ND
Circular Cable Assemblies 1849-1291-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Sensor Cable, Ethernet, M12 Plug, 4 Way, M12 Plug, 4 Way, 2 M, 78.74  Rohs Compliant Metz Connect - 85X2397 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, Ethernet, M12 Plug, 4 Way, M12 Plug, 4 Way, 2 M, 78.74 Rohs Compliant Metz Connect
85X2397
Sensor Cable, Ethernet, M12 Plug, 4 Way, M12 Plug, 4 Way, 2 M, 78.74 Rohs Compliant Metz Connect 85X2397
Sensor Cable, Ethernet, M12 Plug, 4 Way, M12 Plug, 4 Way, 2 m, 78.74 " RoHS Compliant: Yes

Sensor Cable, Ethernet, M12 Plug, 4 Way, M12 Plug, 4 Way, 2 m, 78.74 " RoHS Compliant: Yes

Supplier's Site
Cable Assy, 4P M12 Plug-Plug, 6.6 ; Connector Type A Metz Connect - 37AC5653 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P M12 Plug-Plug, 6.6 ; Connector Type A Metz Connect
37AC5653
Cable Assy, 4P M12 Plug-Plug, 6.6 ; Connector Type A Metz Connect 37AC5653
CABLE ASSY, 4P M12 PLUG-PLUG, 6.6 ; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

CABLE ASSY, 4P M12 PLUG-PLUG, 6.6 ; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 142M1D11020 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
142M1D11020
Cable Assemblies - Circular Cable Assemblies 142M1D11020
CBL 4POS MALE TO MALE 6.56'

CBL 4POS MALE TO MALE 6.56'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1849-1291-ND 85X2397 37AC5653 142M1D11020
Product Name Circular Cable Assemblies Sensor Cable, Ethernet, M12 Plug, 4 Way, M12 Plug, 4 Way, 2 M, 78.74 Rohs Compliant Metz Connect Cable Assy, 4P M12 Plug-Plug, 6.6 ; Connector Type A Metz Connect Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/409-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details