METZ CONNECT USA Inc. Sensor Cord, 8P M12 Plug-Free End, 2M; Connector To Connector Metz Connect 142M2XC0020

Description
SENSOR CORD, 8P M12 PLUG-FREE END, 2M; Connector to Connector:90° M12 Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Right Angle 8 RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 8P M12 PLUG-FREE END, 2M; Connector to Connector:90° M12 Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Right Angle 8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P M12 Plug-Free End, 2M; Connector To Connector Metz Connect - 58AC5118 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Free End, 2M; Connector To Connector Metz Connect
58AC5118
Sensor Cord, 8P M12 Plug-Free End, 2M; Connector To Connector Metz Connect 58AC5118
SENSOR CORD, 8P M12 PLUG-FREE END, 2M; Connector to Connector:90° M12 Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Right Angle 8 RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-FREE END, 2M; Connector to Connector:90° M12 Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Right Angle 8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC5118
Product Name Sensor Cord, 8P M12 Plug-Free End, 2M; Connector To Connector Metz Connect
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details