METZ CONNECT USA Inc. Sensor Cord, 4P M12 Plug-Rj45 Plug, 1M; Connector To Connector Metz Connect 142M4D95010

Description
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 1M; Connector to Connector:90° M12 Plug to RJ45 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Right Angle 4RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 1M; Connector to Connector:90° M12 Plug to RJ45 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Right Angle 4RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Plug-Rj45 Plug, 1M; Connector To Connector Metz Connect - 58AC5132 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rj45 Plug, 1M; Connector To Connector Metz Connect
58AC5132
Sensor Cord, 4P M12 Plug-Rj45 Plug, 1M; Connector To Connector Metz Connect 58AC5132
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 1M; Connector to Connector:90° M12 Plug to RJ45 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Right Angle 4RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 1M; Connector to Connector:90° M12 Plug to RJ45 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Right Angle 4RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC5132
Product Name Sensor Cord, 4P M12 Plug-Rj45 Plug, 1M; Connector To Connector Metz Connect
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD12605F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XK Micro-Hook and Mini Alligator Clip - 1051XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details