Custom Made Boxes, Inc. 24" x 18" x 18"- Insulated Box Liners INL2418

Description
Use these leak resistant liners to create your own insulated shipping container! One piece gusseted liners set up quickly and easily. FDA approved for incidental contact with food. Use with Cold Packs to ensure product quality, taste, texture and color.
Description
Use these leak resistant liners to create your own insulated shipping container! One piece gusseted liners set up quickly and easily. FDA approved for incidental contact with food. Use with Cold Packs to ensure product quality, taste, texture and color.

Suppliers

Company
Product
Description
Supplier Links
24
Des Moines, IA, USA
24" x 18" x 18"- Insulated Box Liners
INL2418
24" x 18" x 18"- Insulated Box Liners INL2418
Use these leak resistant liners to create your own insulated shipping container! One piece gusseted liners set up quickly and easily. FDA approved for incidental contact with food. Use with Cold Packs to ensure product quality, taste, texture and color.

Use these leak resistant liners to create your own insulated shipping container!

  • One piece gusseted liners set up quickly and easily.
  • FDA approved for incidental contact with food.
  • Use with Cold Packs to ensure product quality, taste, texture and color.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number INL2418
Product Name 24" x 18" x 18"- Insulated Box Liners
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details