Custom Made Boxes, Inc. 10" x 5" x 48"- Kraft Bags LKB10548

Description
Sturdy, heavyweight bags protect your shipments. Made from 70# 2-ply kraft paper. Sewn bottom provides extra strength. Ideal for storing and transporting blueprints, fabric rolls and wallpaper.
Description
Sturdy, heavyweight bags protect your shipments. Made from 70# 2-ply kraft paper. Sewn bottom provides extra strength. Ideal for storing and transporting blueprints, fabric rolls and wallpaper.

Suppliers

Company
Product
Description
Supplier Links
10
Des Moines, IA, USA
10" x 5" x 48"- Kraft Bags
LKB10548
10" x 5" x 48"- Kraft Bags LKB10548
Sturdy, heavyweight bags protect your shipments. Made from 70# 2-ply kraft paper. Sewn bottom provides extra strength. Ideal for storing and transporting blueprints, fabric rolls and wallpaper.

Sturdy, heavyweight bags protect your shipments.

  • Made from 70# 2-ply kraft paper.
  • Sewn bottom provides extra strength.
  • Ideal for storing and transporting blueprints, fabric rolls and wallpaper.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number LKB10548
Product Name 10" x 5" x 48"- Kraft Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 2325469 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details