Custom Made Boxes, Inc. 16 3/8" x 11 3/8" x 12 3/8"- 4 - 1 Gallon F-Style Paint Can Boxes HAZ1049

Description
Constructed from strong 275#/ECT-44 singlewall kraft corrugated. Holds 4 - 1 Gallon F-Style cans. UN Number: UN4G/Y50.8/S. Use these containers as refills for foam shipper kits. Cartons are printed with mandatory warning information. "This side up" arrows are printed on 2 sides of the carton. Cartons ship and store flat to save space. In accordance with CFR 49 178.601B, shipper is responsible for choosing the correct packaging for product and for final closure. CONSULT APPROPRIATE REGULATIONS.
Description
Constructed from strong 275#/ECT-44 singlewall kraft corrugated. Holds 4 - 1 Gallon F-Style cans. UN Number: UN4G/Y50.8/S. Use these containers as refills for foam shipper kits. Cartons are printed with mandatory warning information. "This side up" arrows are printed on 2 sides of the carton. Cartons ship and store flat to save space. In accordance with CFR 49 178.601B, shipper is responsible for choosing the correct packaging for product and for final closure. CONSULT APPROPRIATE REGULATIONS.

Suppliers

Company
Product
Description
Supplier Links
16 3/8
Des Moines, IA, USA
16 3/8" x 11 3/8" x 12 3/8"- 4 - 1 Gallon F-Style Paint Can Boxes
HAZ1049
16 3/8" x 11 3/8" x 12 3/8"- 4 - 1 Gallon F-Style Paint Can Boxes HAZ1049
Constructed from strong 275#/ECT-44 singlewall kraft corrugated. Holds 4 - 1 Gallon F-Style cans. UN Number: UN4G/Y50.8/S. Use these containers as refills for foam shipper kits. Cartons are printed with mandatory warning information. "This side up" arrows are printed on 2 sides of the carton. Cartons ship and store flat to save space. In accordance with CFR 49 178.601B, shipper is responsible for choosing the correct packaging for product and for final closure. CONSULT APPROPRIATE REGULATIONS.

Constructed from strong 275#/ECT-44 singlewall kraft corrugated.

  • Holds 4 - 1 Gallon F-Style cans.
  • UN Number: UN4G/Y50.8/S.
  • Use these containers as refills for foam shipper kits.
  • Cartons are printed with mandatory warning information.
  • "This side up" arrows are printed on 2 sides of the carton.
  • Cartons ship and store flat to save space.
  • In accordance with CFR 49 178.601B, shipper is responsible for choosing the correct packaging for product and for final closure. CONSULT APPROPRIATE REGULATIONS.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number HAZ1049
Product Name 16 3/8" x 11 3/8" x 12 3/8"- 4 - 1 Gallon F-Style Paint Can Boxes
Container Type Cans
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Length 5.76 inch (146 mm)
Width 1.92 inch (48.7 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details