Custom Made Boxes, Inc. 24" x 24" x 24"- Double Wall Boxes HD2424DW

Description
Twice the protection of a standard carton. Suggested carton for packing a 17" standard computer monitor. Manufactured from Heavy-Duty 275# D.W. /ECT-48 kraft corrugated. Heavy-Duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Description
Twice the protection of a standard carton. Suggested carton for packing a 17" standard computer monitor. Manufactured from Heavy-Duty 275# D.W. /ECT-48 kraft corrugated. Heavy-Duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Suppliers

Company
Product
Description
Supplier Links
24
Des Moines, IA, USA
24" x 24" x 24"- Double Wall Boxes
HD2424DW
24" x 24" x 24"- Double Wall Boxes HD2424DW
Twice the protection of a standard carton. Suggested carton for packing a 17" standard computer monitor. Manufactured from Heavy-Duty 275# D.W. /ECT-48 kraft corrugated. Heavy-Duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Twice the protection of a standard carton.

  • Suggested carton for packing a 17" standard computer monitor.
  • Manufactured from Heavy-Duty 275# D.W. /ECT-48 kraft corrugated.
  • Heavy-Duty construction provides greater protection and stacking strength.
  • Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number HD2424DW
Product Name 24" x 24" x 24"- Double Wall Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Anti Static Packaging - 1252355 - RS Components, Ltd.
Specs
Features Shielded; ESD
Length 9843 inch (250000 mm)
Width 11.81 inch (300 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Plastic Sliding Lid Tackle Boxes - 1.86X1.48X.39 (47.15 x 37.5 x 10.0 MM) 2 CELL INSERT BOX - IB02/A2 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 0.6220 inch (15.8 mm)
View Details