Custom Made Boxes, Inc. 12" x 12" x 46"- Inner Lamp Boxes INNERLAMP

Description
These cartons are adjustable to provide a custom fit for hard to pack, fragile items like lamps, mirrors and artwork. Combine with Outer Lamp Box OUTERLAMP (sold separately) to make a set. Cartons are printed with fragile warning and this side up arrows and feature a convenient write on destination panel for deliver to instructions. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
Description
These cartons are adjustable to provide a custom fit for hard to pack, fragile items like lamps, mirrors and artwork. Combine with Outer Lamp Box OUTERLAMP (sold separately) to make a set. Cartons are printed with fragile warning and this side up arrows and feature a convenient write on destination panel for deliver to instructions. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
12
Des Moines, IA, USA
12" x 12" x 46"- Inner Lamp Boxes
INNERLAMP
12" x 12" x 46"- Inner Lamp Boxes INNERLAMP
These cartons are adjustable to provide a custom fit for hard to pack, fragile items like lamps, mirrors and artwork. Combine with Outer Lamp Box OUTERLAMP (sold separately) to make a set. Cartons are printed with fragile warning and this side up arrows and feature a convenient write on destination panel for deliver to instructions. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

These cartons are adjustable to provide a custom fit for hard to pack, fragile items like lamps, mirrors and artwork.

  • Combine with Outer Lamp Box OUTERLAMP (sold separately) to make a set.
  • Cartons are printed with fragile warning and this side up arrows and feature a convenient write on destination panel for deliver to instructions.
  • Manufactured from 200#/ECT-32 kraft corrugated.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number INNERLAMP
Product Name 12" x 12" x 46"- Inner Lamp Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Anti Static Storage Boxes - 2728821 - RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Features ESD
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Packaging for 3 Hand Tap Set - 3-7/32 X 3/8 (82 mm x 10 mm) TAP SET BOX, PP - TS3P100 - MOCAP LLC
Specs
Container Type Box
Height 0.4961 inch (12.6 mm)
Length 3.38 inch (85.8 mm)
View Details