Custom Made Boxes, Inc. 6" x 39"- Long Poly Mailers LPM639

Description
Strong polyolefin mailers protect products from moisture during shipping. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Constructed from 2.5 Mil polyethylene with a self-seal closure on one end. Sold in case quantities.
Description
Strong polyolefin mailers protect products from moisture during shipping. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Constructed from 2.5 Mil polyethylene with a self-seal closure on one end. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
6
Des Moines, IA, USA
6" x 39"- Long Poly Mailers
LPM639
6" x 39"- Long Poly Mailers LPM639
Strong polyolefin mailers protect products from moisture during shipping. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Constructed from 2.5 Mil polyethylene with a self-seal closure on one end. Sold in case quantities.

Strong polyolefin mailers protect products from moisture during shipping.

  • Mailers are puncture and tear resistant.
  • High strength seams will keep contents intact even if over packed.
  • The outer surface of the mailer is white and the inner lining is silver.
  • Constructed from 2.5 Mil polyethylene with a self-seal closure on one end.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number LPM639
Product Name 6" x 39"- Long Poly Mailers
Container Type Mailer
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1247671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 13.78 inch (350 mm)
Width 17.72 inch (450 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details