Custom Made Boxes, Inc. 18" x 18" x 12"- Double Wall Boxes HD181812DW

Description
Twice the protection of a standard carton. Manufactured from heavy-duty 275# D.W./ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Description
Twice the protection of a standard carton. Manufactured from heavy-duty 275# D.W./ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Suppliers

Company
Product
Description
Supplier Links
18
Des Moines, IA, USA
18" x 18" x 12"- Double Wall Boxes
HD181812DW
18" x 18" x 12"- Double Wall Boxes HD181812DW
Twice the protection of a standard carton. Manufactured from heavy-duty 275# D.W./ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Twice the protection of a standard carton.

  • Manufactured from heavy-duty 275# D.W./ECT-48 kraft corrugated.
  • Heavy-duty construction provides greater protection and stacking strength.
  • Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number HD181812DW
Product Name 18" x 18" x 12"- Double Wall Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Anti Static Packaging - 1908443 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 17.91 inch (455 mm)
View Details