Custom Made Boxes, Inc. 20" x 20" x 20"- Double Wall Boxes HD202020DW

Description
Twice the protection of a standard carton. Suggested carton for packing a 15" standard computer monitor. Manufactured from Heavy-Duty 275# D.W. /ECT-48 kraft corrugated. Heavy-Duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Description
Twice the protection of a standard carton. Suggested carton for packing a 15" standard computer monitor. Manufactured from Heavy-Duty 275# D.W. /ECT-48 kraft corrugated. Heavy-Duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Suppliers

Company
Product
Description
Supplier Links
20
Des Moines, IA, USA
20" x 20" x 20"- Double Wall Boxes
HD202020DW
20" x 20" x 20"- Double Wall Boxes HD202020DW
Twice the protection of a standard carton. Suggested carton for packing a 15" standard computer monitor. Manufactured from Heavy-Duty 275# D.W. /ECT-48 kraft corrugated. Heavy-Duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Twice the protection of a standard carton.

  • Suggested carton for packing a 15" standard computer monitor.
  • Manufactured from Heavy-Duty 275# D.W. /ECT-48 kraft corrugated.
  • Heavy-Duty construction provides greater protection and stacking strength.
  • Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number HD202020DW
Product Name 20" x 20" x 20"- Double Wall Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173887 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details