Garage Equipment Supply Datasheets for Lifts
Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning.
Lifts: Learn more
| Product Name | Notes |
|---|---|
| Admiral 9000 9,000lb Two-Post Floor Plate Lift (was the Dannmar D9-2) The Admiral 9000 two-post lift is the perfect example of the Dannmar product model. This floorplate vehicle lift model... | |
| Admiral 9000X 9,000lb Two-Post Wide Plate Lift (Dannmar D9-2X) The Admiral 9000X is the extended version of the Admiral 9000 two-post automotive lift, providing over a foot more in width... | |
| BendPak HD-9XW-B 9,000lb Capacity Extra Long Wide Four-Post Lift The space saving design of this lift is ideal for vehicle storage in residential garages or commercial buildings. Also makes a... | |
| BendPak HDS 14LSXE 14,000lb Capacity Alignment Lift Limo Extended The HDS-14LSXE pulls double duty as both a legendary 14,000-lb. capacity lift and an alignment system. We’ve integrated industrial-strength slip plates... | |
| BendPak HDSO-14LSX 14,000lb Extended Open-Front Alignment Lift BendPak's HD-Series alignment lifts are engineered to meet the strenuous demands of even your toughest professional lifting jobs. Designed into every HD-Series lift... | |
| BendPak LT-6S-6,000lb Capacity Two-Post Tilt Platform Parking Lift Whether you plan on installing surface mount or free-standing car parking lifts inside or outside, you can rely on our expertise to... | |
| BendPak MD-6XP 6,000lbs. Mid-Rise portable lift, perfect for servicing cars and light-duty trucks. Portable power unit and cart. Cart can be used as a tow handle as well. Download the... | |
| BendPak PL-14000 14,000lb Capacity 4-Post Parking Lift 3 Levels The PL-14000 by BendPak is a 4-post parking lift designed for both indoor or outdoor lifting and parking operations. The PL-14000... | |
| BendPak SP-7X 7,000lbs. Full-Rise Scissor lift with pneumatic safety locks, rubber lifting blocks, and heavy duty design. Open center design for full under car accessibility. Download the Instruction Manual Here... | |
| BendPak XPR-12C 12,000 Lbs Clear-Floor Two Post Lift. * 12,000-pound lifting capacity * Single piece columns * Dual hydraulic "Direct-Drive" cylinders * Electric/hydraulic power system * Large, oversize, 3/4" thick,... | |
| BendPak XR-12000A-Quatra» 12,000lb Capacity Scissors Wheel Alignment Lift The Quatra™ Series Pantograph Lifts from BendPak™-Raising the Bar The distinctive Quatra™ series lifts by BendPak™ revolutionize the lifting industry by offering... | |
| BendPak's "HD-Series" four-post lifts are engineered to meet the demands of even the toughest professionals. Designed into every "HD-Series" lift are key features that make them the absolute best you... | |
| BendPak's HD-Series alignment lifts are engineered to meet the strenuous demands of even your toughest professional lifting jobs. Designed into every HD-Series lift is a laundry list of key features... | |
| BendPak's HDS-Series alignment lifts are engineered to meet the strenuous demands of even your toughest professional lifting jobs. Designed into every HDS-Series lift is a laundry list of key features... | |
| BendPak’s PCL-16 Heavy Duty Portable Column Lift, is available in configurations of 4, or 6 columns with a total combined lifting capacity as high as 96,000-pounds. No other mobile lifting... | |
| Brigadier 10AC 10,000lb Asymmetric 2-Post Lift (Dannmar D-10AC) Any Brigadier lift comes with free truck adapters - a $275 value. The Brigadier 10AC is ALI / ETL Certified.This asymmetric... | |
| Brigadier 10ACX 10,000lb Wide Asymmetric 2-Post Lift (Dannmar D10ACX) BUY NOW AND RECEIVE A SET OF 4 REPLACEMENT RUBBER PADS ABSOLUTELY FREE! The Brigadier 10ACX is ALI / ETL Certified. | |
| Brigadier 10CX 10,000 lbs. 2-Post Garage Lift (was the Dannmar D-10CX) Any Brigadier lift comes with free truck adapters - a $275 value. The Brigadier 10CX is ALI / ETL... | |
| Commander 7000 Four-Post Garage Lift (formerly called the Dannmar D-7) Simple controls for easy operation Spring loaded safety locks on each column Self-lubricating UHMW polyethylene internal slide blocks Single safety... | |
| Commander 7000X Portable Four-Post Parking Lift (was the Dannmar D-7X) Extra wide & Extra tall Simple controls make for an easier operation Spring loaded safety locks on each column Self-lubricating... | |
| Download the Instruction Manual Here Expand your garage space and parking capabilities with the BendPak PL-7000X 7,000 pound capacity parking lift. It offers parking convenience and versatility for any garage... | |
| Expand your service capabilities with the P-6F Flush Mount- 6,000 capacity pit lift. It offers convenience and versatility for any garage or lube shop. Great for wheel, lube and brake... | |
| For convenience, portability, and compact storage, nothing beats the MaxJax portable two post lifting system by Dannmar Equipment. Thanks to its unique portable design, the MaxJax lift system offers greater... | |
| Nowhere will you find a more equipped ATV lift that can handle all your service and hobby needs. A rugged 1650 lb. lifting capacity, retractable casters and many standard features... | |
| Our newest line of XPR-Series 2-Post Car Lifts is designed to provide pros and hobbyists alike with a wide selection of durable, safe and reliable systems for virtually every lifting... | |
| Our newest line of XPR-Series 2-Post lifts offers a wide selection of durable, safe and reliable systems for virtually every lifting application. Powerful and secure, BendPak's XPR-10 in particular has... | |
| SIMPLE, SAFE AND RUGGED This low-rise pad lift is a rugged 6,000-pound capacity lift with a wide rubber top platform. The LR-60 is the ideal solution for quick service on... | |
| SIMPLE, SAFE AND RUGGED This low-rise pad lift is a rugged 6,000-pound capacity lift with a wide rubber top platform. The LR-60P is the ideal solution for quick service on... | |
| The Handy Air Powered Motorcycle Lift has a lifting capacity of 1000 lbs. and an 80" x 24" deck, making it ideal for working on motorcycles, ATVs, snowmobiles, garden tractors,... | |
| The Handy Electric Lift has a lifting capacity of 1000 lbs. and has a 80" x 24" work top, making it ideal for working on motorcycles, ATV's, snowmobiles, garden tractors... | |
| The HD-7P is a true space-saving powerhouse. The perfect service lift for shops with limited floor-space, the HD-7P requires no special foundation or complicated installation. About the size of a... | |
| The HD-7PXW is literal giant. This 4 post lift will effortlessly lift up to 7,000 lbs. over 12' into the air! Perfect for stacking taller vehicles. BendPak's HD-7PXW is a... | |
| The HD-9SW is an industrial-strength 9,000-lb. capacity lift that works equally well in the service shop and at home. The super-wide design allows this lift to raise and store two... | |
| The HD-9SWX is an industrial-strength 9,000-lb. capacity lift that works equally well in the service shop and at home. The super-wide construction allows this lift to raise and store two... | |
| The newest line of XPR-Series two-post lifts, offer a wide selection of durable, safe and reliable systems for virtually every lifting application. Powerful and safe, BendPak's XPR-Series lifts offer incredibly... | |
| The OTC-1545 Motorcycle Lift has a 1,500 pound capacity and 17" long skids to lift the largest, widest cruisers. 1,500 lb. capacity and 17" long skids that will lift the... | |
| The OTC-1590 is a 10 ton air lift with adjustable lifting saddles and an extra wide stance for extra stability. Adjustable lifting saddles and an extra wide stance for extra... | |
| The OTC-1591A is a 10-Ton Capacity Combination Air Lift and Support Stand by OTC. This air lift can also be used as a support stand when servicing a vehicle. Air... | |
| The space saving design of the 9,000-lb. capacity HD-9STX-B is ideal for vehicle storage in residential garages or commercial buildings. It also happens to make a great service lift for... | |
| The space saving design of this lift is ideal for vehicle storage in residential garages or commercial buildings. Also makes a great service lift for shops with minimal floor space. | |
| This electric multi-lift can lift up to 300 lbs. and rotate 360º. You can tackle multiple repair projects on push lawnmowers, appliances, small motors, and garden equipment. An adjustable wheel... | |
| This lift was developed for bike professionals who need a longer (93”) and wider (28”) work surface, with the convenience of double drop panels (15” x 28”) for easy maintenance. | |
| We like to keep it simple at BendPak, but we definitely don't dumb it down. Featuring a revolutionary 30° rotated column scheme for added door-opening clearance, the XPR-10A minimizes costly... | |
| When it's time to add some much needed versatility and productivity to your professional shop or home garage, your first stop should always be a Dannmar car lift. This Dannmar... | |
| When you run out of space to pack 'em, stack 'em! The BendPak PL-6000 6,000-lb. capacity parking lift adds exceptional expansive capabilities to just about any private garage or commercial... | |
| When you run out of space to pack 'em, stack 'em! The BendPak PL-6000X 6,000-lb. capacity parking lift adds exceptional expansive capabilities to just about any private garage or commercial... | |
| With a 1,000-lb. lifting capacity, RML-600 lift platform brings professional ease to any motorcycle or ATV service job. The design of this motorcycle and ATV lift platform is legendary – | |
| With the Ranger RWL-150WL you can increase productivity by eliminating cumbersome lifting, mounting, and transporting of passenger and light truck tires, bus and coach tires, commercial truck tires and wheels... | |
| 12,000-pound lifting capacity Open-top eliminates overhead obstruction Wide or narrow configuration Single-piece columns Single point safety release Drop-end arms provide a lower pad height Triple-telescoping arms provide increased range for... | |
| 15,000-pound lifting capacity Single piece columns Dual hydraulic "Direct-Drive" cylinders Electric/hydraulic power system Large, oversize, 3/4" thick, A36 steel base plate Single-point safety-lock release Oversize 53" tall carriage for superior... | |
| 18,000 pound lifting capacity Runways include rail-kit for optional accessories Electric / hydraulic power system Single 5” diameter hydraulic cylinder mounted underneath runway Internal "Anti-Sway" slider blocks in each column... | |
| 18,000-pound lifting capacity Single piece columns Dual hydraulic "Direct-Drive" cylinders Electric/hydraulic power system Large, oversize, 3/4" thick, A36 steel base plate Single-point safety-lock release Oversize 53" tall carriage for superior... | |
| 27,000 pound lifting capacity Extended length runways Runways include rail-kit for optional accessories Electric / hydraulic power system Single 5” diameter hydraulic cylinder mounted underneath runway Internal "Anti-Sway" slider blocks... | |
| 27,000 pound lifting capacity Runways include rail-kit for optional accessories Electric / hydraulic power system Single 5” diameter hydraulic cylinder mounted underneath runway Internal "Anti-Sway" slider blocks in each column... | |
| 35,000 pound lifting capacity Extended length Extra-wide runways accommodate super-wide wheels Runways include rail-kit for optional accessories Electric / hydraulic power system Single 5-1/2” diameter hydraulic cylinder mounted underneath runway... | |
| 35,000 pound lifting capacity Extra-wide runways accommodate super-wide wheels Runways include rail-kit for optional accessories Electric / hydraulic power system Single 5-1/2” diameter hydraulic cylinder mounted underneath runway Internal "Anti-Sway" | |
| 40,000 pound lifting capacity Extended length Extra-wide runways accommodate super-wide wheels Runways include rail-kit for optional accessories Electric / hydraulic power system Single 5-1/2" diameter hydraulic cylinder mounted underneath runway... | |
| 40,000 pound lifting capacity Extra-wide runways accommodate super-wide wheels Runways include rail-kit for optional accessories Electric / hydraulic power system Single 5-1/2" diameter hydraulic cylinder mounted underneath runway Internal "Anti-Sway" | |
| Open center design Low-profile Dual approach design 6,000 pound lifting capacity Electric / hydraulic power system Hands-free safety system Rubber lifting blocks included Heavy-duty steel channel frame Expand your service... |