Garage Equipment Supply Datasheets for Presses (metalworking)

Industrial presses (metalworking) use a ram to shear, punch, form or assemble metal or other material by means of cutting, shaping, or combination dies attached to slides. Examples include die cutting machines, forming and bending machines, punch presses, shop presses, sheet metal equipment, stamping presses, and wire forming machines.
Presses (metalworking): Learn more

Product Name Notes
10-ton body and frame repair kits is typically used in vehicle maintenance and collision repair facilities. Come packed in a strong, durable plastic case. 10-Ton capacity. A must for body-shop...
Model: OTC-5180 Lightweight (less than 28 lbs.) and durable, the 5180 portable press is perfect for industrial, marine, roadside maintenance, and general automotive applications. Use for all clamping, pressing, and...
The Dannmar Shop Press can be used for electric motor and armature repair, installation, and removal of pressure fitted parts, and bending or straightening metal. The 20 ton porta power...
This durable 20-ton shop press can be used in repair shops for the removal and installation of gears, bushings and bearings along with metal bending, straightening, compression and flattening applications.
This durable RP-20HD 20-ton shop press can be used in repair shops for the removal and installation of gears, bushings and bearings along with metal bending, straightening, compression and flattening...