Garage Equipment Supply BendPak 14,000lb Extended Open-Front Alignment Lift 119869

Description
BendPak HDSO-14LSX 14,000lb Extended Open-Front Alignment Lift BendPak's HD-Series alignment lifts are engineered to meet the strenuous demands of even your toughest professional lifting jobs. Designed into every HD-Series lift is a laundry list of key features as long as your arm to ensure that BendPak is the absolute best you can buy. Our competitors might say we overdo it, but we don't include components for the sake of frills and flash. We design our lifts with the attributes we feel should come standard with every lift—the kind of lift we would want to (and do) own. Take the HDO-14LSX for instance. This is the sturdy beast you want as the backbone of your shop; especially if you want to specialize in servicing larger, low ground clearance vehicles and have the convenience of an open-front design. Our alignment system features front turn plates and rear slip plates built right into the runways. The wheels always respond to your adjustments with no resistance or hassle. We call it "free floating." You'll call unbelievably easy. It's just another way that you can bet on BendPak lifts for increased durability, safety and productivity. Spend less time worrying about what you're working under and more time doing what you love. Our commercial-grade lifts are second to none and recognized the world-over as benchmarks of dependability and quality. Heck, it's how we got our slogan. Don't want or need the convenience of an open-front alignment lift? No problem. Check out the standard HD-14LS, the extended HD-14LSX and the super-long HD-14LSXE. Open-front design We engineered the HDO-14LSX without a front cross bar so the operators can easily enter and exit from beneath the vehicle. Now the process of front-end adjustment becomes quick and trouble-free. This is a must for busy alignment bays. Patented adjustable front outrigger tubes For precise front-lift leveling, nothing beats our patented adjustable front outrigger tubes. The infinitely adjustable pitch compensates for excessive loads and even unlevel floors. Dependable design 4 heavy-duty, high-quality, stainless steel lifting cables and a single hydraulic cylinder mounted underneath the runway makes this lift the most durable, maintenance-free lifting system on the market. Dual-hub cable sheaves Reduce stress and fatigue on the axles, sheaves and cables. We insist on using dual-hub cable sheaves, even if they cost us more to make. When you buy BendPak, we throw in peace of mind as a free gift. Multi-level locking positions The HDO-14LSX is equipped with multiple adjustable height locking positions for variable-height parking. A convenient push-button pneumatic safety lock control releases all four independent safety locks simultaneously. Heavy-duty aircraft cable Each lift is supplied with 4 high-quality stainless steel lifting cables, rated at 14,400 lbs. each. The combined rating of these cables is more than 411% of th..
Description
BendPak HDSO-14LSX 14,000lb Extended Open-Front Alignment Lift BendPak's HD-Series alignment lifts are engineered to meet the strenuous demands of even your toughest professional lifting jobs. Designed into every HD-Series lift is a laundry list of key features as long as your arm to ensure that BendPak is the absolute best you can buy. Our competitors might say we overdo it, but we don't include components for the sake of frills and flash. We design our lifts with the attributes we feel should come standard with every lift—the kind of lift we would want to (and do) own. Take the HDO-14LSX for instance. This is the sturdy beast you want as the backbone of your shop; especially if you want to specialize in servicing larger, low ground clearance vehicles and have the convenience of an open-front design. Our alignment system features front turn plates and rear slip plates built right into the runways. The wheels always respond to your adjustments with no resistance or hassle. We call it "free floating." You'll call unbelievably easy. It's just another way that you can bet on BendPak lifts for increased durability, safety and productivity. Spend less time worrying about what you're working under and more time doing what you love. Our commercial-grade lifts are second to none and recognized the world-over as benchmarks of dependability and quality. Heck, it's how we got our slogan. Don't want or need the convenience of an open-front alignment lift? No problem. Check out the standard HD-14LS, the extended HD-14LSX and the super-long HD-14LSXE. Open-front design We engineered the HDO-14LSX without a front cross bar so the operators can easily enter and exit from beneath the vehicle. Now the process of front-end adjustment becomes quick and trouble-free. This is a must for busy alignment bays. Patented adjustable front outrigger tubes For precise front-lift leveling, nothing beats our patented adjustable front outrigger tubes. The infinitely adjustable pitch compensates for excessive loads and even unlevel floors. Dependable design 4 heavy-duty, high-quality, stainless steel lifting cables and a single hydraulic cylinder mounted underneath the runway makes this lift the most durable, maintenance-free lifting system on the market. Dual-hub cable sheaves Reduce stress and fatigue on the axles, sheaves and cables. We insist on using dual-hub cable sheaves, even if they cost us more to make. When you buy BendPak, we throw in peace of mind as a free gift. Multi-level locking positions The HDO-14LSX is equipped with multiple adjustable height locking positions for variable-height parking. A convenient push-button pneumatic safety lock control releases all four independent safety locks simultaneously. Heavy-duty aircraft cable Each lift is supplied with 4 high-quality stainless steel lifting cables, rated at 14,400 lbs. each. The combined rating of these cables is more than 411% of th..

Suppliers

Company
Product
Description
Supplier Links
BendPak 14,000lb Extended Open-Front Alignment Lift - 119869 - Garage Equipment Supply
Moorpark, CA, USA
BendPak 14,000lb Extended Open-Front Alignment Lift
119869
BendPak 14,000lb Extended Open-Front Alignment Lift 119869
BendPak HDSO-14LSX 14,000lb Extended Open-Front Alignment Lift BendPak's HD-Series alignment lifts are engineered to meet the strenuous demands of even your toughest professional lifting jobs. Designed into every HD-Series lift is a laundry list of key features as long as your arm to ensure that BendPak is the absolute best you can buy. Our competitors might say we overdo it, but we don't include components for the sake of frills and flash. We design our lifts with the attributes we feel should come standard with every lift—the kind of lift we would want to (and do) own. Take the HDO-14LSX for instance. This is the sturdy beast you want as the backbone of your shop; especially if you want to specialize in servicing larger, low ground clearance vehicles and have the convenience of an open-front design. Our alignment system features front turn plates and rear slip plates built right into the runways. The wheels always respond to your adjustments with no resistance or hassle. We call it "free floating." You'll call unbelievably easy. It's just another way that you can bet on BendPak lifts for increased durability, safety and productivity. Spend less time worrying about what you're working under and more time doing what you love. Our commercial-grade lifts are second to none and recognized the world-over as benchmarks of dependability and quality. Heck, it's how we got our slogan. Don't want or need the convenience of an open-front alignment lift? No problem. Check out the standard HD-14LS, the extended HD-14LSX and the super-long HD-14LSXE. Open-front design We engineered the HDO-14LSX without a front cross bar so the operators can easily enter and exit from beneath the vehicle. Now the process of front-end adjustment becomes quick and trouble-free. This is a must for busy alignment bays. Patented adjustable front outrigger tubes For precise front-lift leveling, nothing beats our patented adjustable front outrigger tubes. The infinitely adjustable pitch compensates for excessive loads and even unlevel floors. Dependable design 4 heavy-duty, high-quality, stainless steel lifting cables and a single hydraulic cylinder mounted underneath the runway makes this lift the most durable, maintenance-free lifting system on the market. Dual-hub cable sheaves Reduce stress and fatigue on the axles, sheaves and cables. We insist on using dual-hub cable sheaves, even if they cost us more to make. When you buy BendPak, we throw in peace of mind as a free gift. Multi-level locking positions The HDO-14LSX is equipped with multiple adjustable height locking positions for variable-height parking. A convenient push-button pneumatic safety lock control releases all four independent safety locks simultaneously. Heavy-duty aircraft cable Each lift is supplied with 4 high-quality stainless steel lifting cables, rated at 14,400 lbs. each. The combined rating of these cables is more than 411% of th..

BendPak HDSO-14LSX 14,000lb Extended Open-Front Alignment Lift
BendPak's HD-Series alignment lifts are engineered to meet the strenuous demands of even your toughest professional lifting jobs. Designed into every HD-Series lift is a laundry list of key features as long as your arm to ensure that BendPak is the absolute best you can buy. Our competitors might say we overdo it, but we don't include components for the sake of frills and flash. We design our lifts with the attributes we feel should come standard with every lift—the kind of lift we would want to (and do) own. Take the HDO-14LSX for instance. This is the sturdy beast you want as the backbone of your shop; especially if you want to specialize in servicing larger, low ground clearance vehicles and have the convenience of an open-front design. Our alignment system features front turn plates and rear slip plates built right into the runways. The wheels always respond to your adjustments with no resistance or hassle. We call it "free floating." You'll call unbelievably easy. It's just another way that you can bet on BendPak lifts for increased durability, safety and productivity. Spend less time worrying about what you're working under and more time doing what you love. Our commercial-grade lifts are second to none and recognized the world-over as benchmarks of dependability and quality. Heck, it's how we got our slogan. Don't want or need the convenience of an open-front alignment lift? No problem. Check out the standard HD-14LS, the extended HD-14LSX and the super-long HD-14LSXE. Open-front design We engineered the HDO-14LSX without a front cross bar so the operators can easily enter and exit from beneath the vehicle. Now the process of front-end adjustment becomes quick and trouble-free. This is a must for busy alignment bays. Patented adjustable front outrigger tubes For precise front-lift leveling, nothing beats our patented adjustable front outrigger tubes. The infinitely adjustable pitch compensates for excessive loads and even unlevel floors. Dependable design 4 heavy-duty, high-quality, stainless steel lifting cables and a single hydraulic cylinder mounted underneath the runway makes this lift the most durable, maintenance-free lifting system on the market. Dual-hub cable sheaves Reduce stress and fatigue on the axles, sheaves and cables. We insist on using dual-hub cable sheaves, even if they cost us more to make. When you buy BendPak, we throw in peace of mind as a free gift. Multi-level locking positions The HDO-14LSX is equipped with multiple adjustable height locking positions for variable-height parking. A convenient push-button pneumatic safety lock control releases all four independent safety locks simultaneously. Heavy-duty aircraft cable Each lift is supplied with 4 high-quality stainless steel lifting cables, rated at 14,400 lbs. each. The combined rating of these cables is more than 411% of th..

Supplier's Site

Technical Specifications

  Garage Equipment Supply
Product Category Lifts
Product Number 119869
Product Name BendPak 14,000lb Extended Open-Front Alignment Lift
Capacity 14000 lbs (6349 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lift & Tilt Combination Table - PT-20483-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 2000 lbs (907 kg)
Lift Travel 48 inch (1219 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Telescopic Lifting Column - E23 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Lift Tables - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details