Garage Equipment Supply BendPak 12,000lb Capacity Scissors Wheel Alignment Lift 120227

Description
BendPak XR-12000A-Quatra» 12,000lb Capacity Scissors Wheel Alignment Lift The Quatra™ Series Pantograph Lifts from BendPak™-Raising the Bar The distinctive Quatra™ series lifts by BendPak™ revolutionize the lifting industry by offering a 12,000-pound lifting capacity and a true vertical lift for a more compact footprint, better accommodating smaller service bays and work areas. Their unique quad-opposing pantograph scissors design eliminates restrictive arm structures found on other scissors car lift types that typically get in the way. Quatra lifts provide you with full, unobstructed vehicle access and effortless workspace entry and exit. More space means more freedom for you to work and work efficiently which increases productivity and most of all, your profits. No other scissors lift on the market offer the freedom that BendPak’s Quatra series lifts provide. The extended length Quatra XR-12000A was designed for vehicle alignments and general service work and accommodate a wide variety of wheelbases. Integrated recessed full-floating front radius plates and oversized rear slip-plates enable you to perform four-wheel alignments on a full spectrum of vehicles ranging from full-size work trucks to modern mini cars. The Quatra XR-12000A is also compatible with all leading alignment instrumentation, including new 3D systems and camera type wheel aligners. Make more money by going straight…up. Quatra series alignment car lifts deliver straight-up vertical lifting unlike parallelogram style scissors lifts that require more floor space due to their lateral lifting characteristics. Because there is no forward or rearward movement, the result is a more compact footprint to accommodate smaller service bays and work areas. Compared to parallelogram and other traditional scissor lifts, the Quatra series delivers: • Increased work space below the car lift and around the runways • Unobstructed access points for easy entry and exit-front, rear and both sides • Up front walk through for making unhindered wheel alignment adjustments Better by design With an excellent combination of speed and ergonomic design, BendPak’s Quatra pantograph scissor lifts improve technician efficiency and productivity which can help you improve overall profitability. Featuring rapid rise and descent speeds, they position vehicles smoothly to any desired height with simple to operate controls. A sophisticated yet simple six-cylinder master-slave hydraulic circuit provides precise equalized lifting without the need for complicated electronics that often fail when subjected to high-use and soiled work environments. The Quatra XR-12000A incorporates a full-menu of engineering and design enhancements that provide long term ruggedness and increased dependability. From the hydraulic cylinders and safety locking mechanisms, to fluid controls and pneumatics, all integral system components are en..
Description
BendPak XR-12000A-Quatra» 12,000lb Capacity Scissors Wheel Alignment Lift The Quatra™ Series Pantograph Lifts from BendPak™-Raising the Bar The distinctive Quatra™ series lifts by BendPak™ revolutionize the lifting industry by offering a 12,000-pound lifting capacity and a true vertical lift for a more compact footprint, better accommodating smaller service bays and work areas. Their unique quad-opposing pantograph scissors design eliminates restrictive arm structures found on other scissors car lift types that typically get in the way. Quatra lifts provide you with full, unobstructed vehicle access and effortless workspace entry and exit. More space means more freedom for you to work and work efficiently which increases productivity and most of all, your profits. No other scissors lift on the market offer the freedom that BendPak’s Quatra series lifts provide. The extended length Quatra XR-12000A was designed for vehicle alignments and general service work and accommodate a wide variety of wheelbases. Integrated recessed full-floating front radius plates and oversized rear slip-plates enable you to perform four-wheel alignments on a full spectrum of vehicles ranging from full-size work trucks to modern mini cars. The Quatra XR-12000A is also compatible with all leading alignment instrumentation, including new 3D systems and camera type wheel aligners. Make more money by going straight…up. Quatra series alignment car lifts deliver straight-up vertical lifting unlike parallelogram style scissors lifts that require more floor space due to their lateral lifting characteristics. Because there is no forward or rearward movement, the result is a more compact footprint to accommodate smaller service bays and work areas. Compared to parallelogram and other traditional scissor lifts, the Quatra series delivers: • Increased work space below the car lift and around the runways • Unobstructed access points for easy entry and exit-front, rear and both sides • Up front walk through for making unhindered wheel alignment adjustments Better by design With an excellent combination of speed and ergonomic design, BendPak’s Quatra pantograph scissor lifts improve technician efficiency and productivity which can help you improve overall profitability. Featuring rapid rise and descent speeds, they position vehicles smoothly to any desired height with simple to operate controls. A sophisticated yet simple six-cylinder master-slave hydraulic circuit provides precise equalized lifting without the need for complicated electronics that often fail when subjected to high-use and soiled work environments. The Quatra XR-12000A incorporates a full-menu of engineering and design enhancements that provide long term ruggedness and increased dependability. From the hydraulic cylinders and safety locking mechanisms, to fluid controls and pneumatics, all integral system components are en..

Suppliers

Company
Product
Description
Supplier Links
BendPak 12,000lb Capacity Scissors Wheel Alignment Lift - 120227 - Garage Equipment Supply
Moorpark, CA, USA
BendPak 12,000lb Capacity Scissors Wheel Alignment Lift
120227
BendPak 12,000lb Capacity Scissors Wheel Alignment Lift 120227
BendPak XR-12000A-Quatra» 12,000lb Capacity Scissors Wheel Alignment Lift The Quatra™ Series Pantograph Lifts from BendPak™-Raising the Bar The distinctive Quatra™ series lifts by BendPak™ revolutionize the lifting industry by offering a 12,000-pound lifting capacity and a true vertical lift for a more compact footprint, better accommodating smaller service bays and work areas. Their unique quad-opposing pantograph scissors design eliminates restrictive arm structures found on other scissors car lift types that typically get in the way. Quatra lifts provide you with full, unobstructed vehicle access and effortless workspace entry and exit. More space means more freedom for you to work and work efficiently which increases productivity and most of all, your profits. No other scissors lift on the market offer the freedom that BendPak’s Quatra series lifts provide. The extended length Quatra XR-12000A was designed for vehicle alignments and general service work and accommodate a wide variety of wheelbases. Integrated recessed full-floating front radius plates and oversized rear slip-plates enable you to perform four-wheel alignments on a full spectrum of vehicles ranging from full-size work trucks to modern mini cars. The Quatra XR-12000A is also compatible with all leading alignment instrumentation, including new 3D systems and camera type wheel aligners. Make more money by going straight…up. Quatra series alignment car lifts deliver straight-up vertical lifting unlike parallelogram style scissors lifts that require more floor space due to their lateral lifting characteristics. Because there is no forward or rearward movement, the result is a more compact footprint to accommodate smaller service bays and work areas. Compared to parallelogram and other traditional scissor lifts, the Quatra series delivers: • Increased work space below the car lift and around the runways • Unobstructed access points for easy entry and exit-front, rear and both sides • Up front walk through for making unhindered wheel alignment adjustments Better by design With an excellent combination of speed and ergonomic design, BendPak’s Quatra pantograph scissor lifts improve technician efficiency and productivity which can help you improve overall profitability. Featuring rapid rise and descent speeds, they position vehicles smoothly to any desired height with simple to operate controls. A sophisticated yet simple six-cylinder master-slave hydraulic circuit provides precise equalized lifting without the need for complicated electronics that often fail when subjected to high-use and soiled work environments. The Quatra XR-12000A incorporates a full-menu of engineering and design enhancements that provide long term ruggedness and increased dependability. From the hydraulic cylinders and safety locking mechanisms, to fluid controls and pneumatics, all integral system components are en..

BendPak XR-12000A-Quatra» 12,000lb Capacity Scissors Wheel Alignment Lift
The Quatra™ Series Pantograph Lifts from BendPak™-Raising the Bar The distinctive Quatra™ series lifts by BendPak™ revolutionize the lifting industry by offering a 12,000-pound lifting capacity and a true vertical lift for a more compact footprint, better accommodating smaller service bays and work areas. Their unique quad-opposing pantograph scissors design eliminates restrictive arm structures found on other scissors car lift types that typically get in the way. Quatra lifts provide you with full, unobstructed vehicle access and effortless workspace entry and exit. More space means more freedom for you to work and work efficiently which increases productivity and most of all, your profits. No other scissors lift on the market offer the freedom that BendPak’s Quatra series lifts provide. The extended length Quatra XR-12000A was designed for vehicle alignments and general service work and accommodate a wide variety of wheelbases. Integrated recessed full-floating front radius plates and oversized rear slip-plates enable you to perform four-wheel alignments on a full spectrum of vehicles ranging from full-size work trucks to modern mini cars. The Quatra XR-12000A is also compatible with all leading alignment instrumentation, including new 3D systems and camera type wheel aligners. Make more money by going straight…up. Quatra series alignment car lifts deliver straight-up vertical lifting unlike parallelogram style scissors lifts that require more floor space due to their lateral lifting characteristics. Because there is no forward or rearward movement, the result is a more compact footprint to accommodate smaller service bays and work areas. Compared to parallelogram and other traditional scissor lifts, the Quatra series delivers: • Increased work space below the car lift and around the runways • Unobstructed access points for easy entry and exit-front, rear and both sides • Up front walk through for making unhindered wheel alignment adjustments Better by design With an excellent combination of speed and ergonomic design, BendPak’s Quatra pantograph scissor lifts improve technician efficiency and productivity which can help you improve overall profitability. Featuring rapid rise and descent speeds, they position vehicles smoothly to any desired height with simple to operate controls. A sophisticated yet simple six-cylinder master-slave hydraulic circuit provides precise equalized lifting without the need for complicated electronics that often fail when subjected to high-use and soiled work environments. The Quatra XR-12000A incorporates a full-menu of engineering and design enhancements that provide long term ruggedness and increased dependability. From the hydraulic cylinders and safety locking mechanisms, to fluid controls and pneumatics, all integral system components are en..

Supplier's Site

Technical Specifications

  Garage Equipment Supply
Product Category Lifts
Product Number 120227
Product Name BendPak 12,000lb Capacity Scissors Wheel Alignment Lift
Capacity 12000 lbs (5442 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Heavy Duty Single Scissor Lift Table - HD-1060 - Advance Lifts, Inc.
Specs
Capacity 10000 lbs (4535 kg)
Lift Travel 60 inch (1524 mm)
Width 30 to 54 inch (762 to 1372 mm)
View Details
Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details