Garage Equipment Supply Ranger RML-750HD Motorcycle Lift 120221

Description
Nowhere will you find a more equipped ATV lift that can handle all your service and hobby needs. A rugged 1650 lb. lifting capacity, retractable casters and many standard features makes this the most equipped lift platform in its class. Built-in retractable swivel casters. Can be moved when loaded. Full travel automatic safety locks. Heavy 12-gauge steel construction. Single hydraulic lifting cylinder. Dual function power unit. Air or hydraulic pump operation. Approach ramp extension for loading low clearance bikes. Durable powder coat finish. Reversible bolt-on side extensions can be also used as parts trays. Retracting rear wheel deck. Multiple locking positions allows for various working heights. Includes rear support poles. Use the support poles in conjunction with straps to suspend rear of bike for free wheel work. Includes: (1) lift unit (2) 11" bolt-on side extensions (1) front wheel vise (1) pump unit (2) drive-up ramps (1) ramp extension (2) rear support poles
Description
Nowhere will you find a more equipped ATV lift that can handle all your service and hobby needs. A rugged 1650 lb. lifting capacity, retractable casters and many standard features makes this the most equipped lift platform in its class. Built-in retractable swivel casters. Can be moved when loaded. Full travel automatic safety locks. Heavy 12-gauge steel construction. Single hydraulic lifting cylinder. Dual function power unit. Air or hydraulic pump operation. Approach ramp extension for loading low clearance bikes. Durable powder coat finish. Reversible bolt-on side extensions can be also used as parts trays. Retracting rear wheel deck. Multiple locking positions allows for various working heights. Includes rear support poles. Use the support poles in conjunction with straps to suspend rear of bike for free wheel work. Includes: (1) lift unit (2) 11" bolt-on side extensions (1) front wheel vise (1) pump unit (2) drive-up ramps (1) ramp extension (2) rear support poles

Suppliers

Company
Product
Description
Supplier Links
Ranger RML-750HD Motorcycle Lift - 120221 - Garage Equipment Supply
Moorpark, CA, USA
Ranger RML-750HD Motorcycle Lift
120221
Ranger RML-750HD Motorcycle Lift 120221
Nowhere will you find a more equipped ATV lift that can handle all your service and hobby needs. A rugged 1650 lb. lifting capacity, retractable casters and many standard features makes this the most equipped lift platform in its class. Built-in retractable swivel casters. Can be moved when loaded. Full travel automatic safety locks. Heavy 12-gauge steel construction. Single hydraulic lifting cylinder. Dual function power unit. Air or hydraulic pump operation. Approach ramp extension for loading low clearance bikes. Durable powder coat finish. Reversible bolt-on side extensions can be also used as parts trays. Retracting rear wheel deck. Multiple locking positions allows for various working heights. Includes rear support poles. Use the support poles in conjunction with straps to suspend rear of bike for free wheel work. Includes: (1) lift unit (2) 11" bolt-on side extensions (1) front wheel vise (1) pump unit (2) drive-up ramps (1) ramp extension (2) rear support poles

Nowhere will you find a more equipped ATV lift that can handle all your service and hobby needs. A rugged 1650 lb. lifting capacity, retractable casters and many standard features makes this the most equipped lift platform in its class.

  • Built-in retractable swivel casters. Can be moved when loaded.
  • Full travel automatic safety locks.
  • Heavy 12-gauge steel construction.
  • Single hydraulic lifting cylinder.
  • Dual function power unit. Air or hydraulic pump operation.
  • Approach ramp extension for loading low clearance bikes.
  • Durable powder coat finish.
  • Reversible bolt-on side extensions can be also used as parts trays.
  • Retracting rear wheel deck.
  • Multiple locking positions allows for various working heights.
  • Includes rear support poles. Use the support poles in conjunction with straps to suspend rear of bike for free wheel work.

  • Includes:
  • (1) lift unit
  • (2) 11" bolt-on side extensions
  • (1) front wheel vise
  • (1) pump unit
  • (2) drive-up ramps
  • (1) ramp extension
  • (2) rear support poles
Supplier's Site

Technical Specifications

  Garage Equipment Supply
Product Category Lifts
Product Number 120221
Product Name Ranger RML-750HD Motorcycle Lift
Capacity 1650 lbs (748 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Heavy Duty Lift Table - HDEWDL-16024 - Advance Lifts, Inc.
Specs
Capacity 16000 lbs (7256 kg)
Lift Travel 24 inch (610 mm)
Width 42 to 66 inch (1067 to 1676 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Telescopic Lifting Column - G13 - Isotech, Inc.
Specs
Capacity 674 lbs (306 kg)
Lift Travel 39 inch (1000 mm)
Type Table
View Details
Lift Tables - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details