Garage Equipment Supply Datasheets for Vises
Vises are used for work holding and during inspection, assembly, forming, welding, and machining operations. They usually consist of a screw, level, or cam-type mechanism that closes and holds two or more jaws around a workpiece
Vises: Learn more
| Product Name | Notes |
|---|---|
| Adjustable vice that clamps onto ramps. Built- in hinge allows movement without unbolting. Use with any Dannmar 4-post lift. | |
| Features: • Heavy duty, high strength 30,000 PSI castings. • Large anvil work surface. • 360° swivel base with double lockdowns. • Chip and solvent resistant powder coat finish. • |