Garage Equipment Supply BendPak HDS-14LSX 14,000 Lb. Extended Alignment Lift 119879

Description
BendPak's HDS-Series alignment lifts are engineered to meet the strenuous demands of even your toughest professional lifting jobs. Designed into every HDS-Series lift is a laundry list of key features that improve safety, durability and productivity, ensuring that BendPak is the absolute best you can buy. The HDS-14LSX is the sturdy beast you want as the backbone of your shop; especially if you specialize in servicing larger, low ground clearance vehicles. Our alignment system features front turn plates and rear slip plates built right into the runways. The wheels always respond to your adjustments with no resistance or hassle. We call it “free floating.” You’ll call it unbelievably easy. The HDS-14LSX features aircraft-quality stainless steel and aluminum pneumatic cylinders that release all four locks simultaneously with the simple push of a button. The spring-loaded safety locks automatically engage continuously when raising the lift. For added safety, a second lock system acts as an automatic slack-cable device, automatically engaging in the event of an unexpected cable failure. Lifting cables, airlines, safety latches and sheaves are all fully enclosed within the lift structure. Love the extended lifting and aligning power of the HDS-14LSX, but need something a little different? Check out the super-long HDS-14LSXE. Dependable design Four heavy-duty, high-quality, stainless steel lifting cables and a single hydraulic cylinder mounted underneath the runway makes this lift the most durable, maintenance-free lifting system on the market. Oversize dual-hub cable sheaves Reduce stress and fatigue on the axles, sheaves and cables. We insist on using dual-hub cable sheaves, even if they cost us more to make. Multi-level locking positions The HDS-14LSX is equipped with multiple adjustable height locking positions for variable-height parking. A convenient push-button pneumatic safety lock control releases all four independent safety locks simultaneously. Heavy-duty aircraft cable Each lift is supplied with 4 high-quality stainless steel lifting cables, rated at 14,400 lbs. each. The combined rating of these cables is more than 411% of the maximum lifting capacity of the entire lift! And we make sure it looks tidy too—all lifting cables are fully enclosed within the lift structure itself. Electric/hydraulic power system We incorporate maintenance-free electric hydraulic power systems into each lift for ultimate dependability, and all controls are conveniently located within close reach. Large base plates 12” x 12” base plates provide a solid foundation for the HDS-14LSX. Single hydraulic cylinder Each lift is equipped with a single hydraulic cylinder, hidden away under the runway for minimum exposure and maximum reliable performance. Our industrial-grade hydraulic cylinders feature a single-piece, pilot fitted, machined steel piston, wr..
Description
BendPak's HDS-Series alignment lifts are engineered to meet the strenuous demands of even your toughest professional lifting jobs. Designed into every HDS-Series lift is a laundry list of key features that improve safety, durability and productivity, ensuring that BendPak is the absolute best you can buy. The HDS-14LSX is the sturdy beast you want as the backbone of your shop; especially if you specialize in servicing larger, low ground clearance vehicles. Our alignment system features front turn plates and rear slip plates built right into the runways. The wheels always respond to your adjustments with no resistance or hassle. We call it “free floating.” You’ll call it unbelievably easy. The HDS-14LSX features aircraft-quality stainless steel and aluminum pneumatic cylinders that release all four locks simultaneously with the simple push of a button. The spring-loaded safety locks automatically engage continuously when raising the lift. For added safety, a second lock system acts as an automatic slack-cable device, automatically engaging in the event of an unexpected cable failure. Lifting cables, airlines, safety latches and sheaves are all fully enclosed within the lift structure. Love the extended lifting and aligning power of the HDS-14LSX, but need something a little different? Check out the super-long HDS-14LSXE. Dependable design Four heavy-duty, high-quality, stainless steel lifting cables and a single hydraulic cylinder mounted underneath the runway makes this lift the most durable, maintenance-free lifting system on the market. Oversize dual-hub cable sheaves Reduce stress and fatigue on the axles, sheaves and cables. We insist on using dual-hub cable sheaves, even if they cost us more to make. Multi-level locking positions The HDS-14LSX is equipped with multiple adjustable height locking positions for variable-height parking. A convenient push-button pneumatic safety lock control releases all four independent safety locks simultaneously. Heavy-duty aircraft cable Each lift is supplied with 4 high-quality stainless steel lifting cables, rated at 14,400 lbs. each. The combined rating of these cables is more than 411% of the maximum lifting capacity of the entire lift! And we make sure it looks tidy too—all lifting cables are fully enclosed within the lift structure itself. Electric/hydraulic power system We incorporate maintenance-free electric hydraulic power systems into each lift for ultimate dependability, and all controls are conveniently located within close reach. Large base plates 12” x 12” base plates provide a solid foundation for the HDS-14LSX. Single hydraulic cylinder Each lift is equipped with a single hydraulic cylinder, hidden away under the runway for minimum exposure and maximum reliable performance. Our industrial-grade hydraulic cylinders feature a single-piece, pilot fitted, machined steel piston, wr..

Suppliers

Company
Product
Description
Supplier Links
BendPak HDS-14LSX 14,000 Lb. Extended Alignment Lift - 119879 - Garage Equipment Supply
Moorpark, CA, USA
BendPak HDS-14LSX 14,000 Lb. Extended Alignment Lift
119879
BendPak HDS-14LSX 14,000 Lb. Extended Alignment Lift 119879
BendPak's HDS-Series alignment lifts are engineered to meet the strenuous demands of even your toughest professional lifting jobs. Designed into every HDS-Series lift is a laundry list of key features that improve safety, durability and productivity, ensuring that BendPak is the absolute best you can buy. The HDS-14LSX is the sturdy beast you want as the backbone of your shop; especially if you specialize in servicing larger, low ground clearance vehicles. Our alignment system features front turn plates and rear slip plates built right into the runways. The wheels always respond to your adjustments with no resistance or hassle. We call it “free floating.” You’ll call it unbelievably easy. The HDS-14LSX features aircraft-quality stainless steel and aluminum pneumatic cylinders that release all four locks simultaneously with the simple push of a button. The spring-loaded safety locks automatically engage continuously when raising the lift. For added safety, a second lock system acts as an automatic slack-cable device, automatically engaging in the event of an unexpected cable failure. Lifting cables, airlines, safety latches and sheaves are all fully enclosed within the lift structure. Love the extended lifting and aligning power of the HDS-14LSX, but need something a little different? Check out the super-long HDS-14LSXE. Dependable design Four heavy-duty, high-quality, stainless steel lifting cables and a single hydraulic cylinder mounted underneath the runway makes this lift the most durable, maintenance-free lifting system on the market. Oversize dual-hub cable sheaves Reduce stress and fatigue on the axles, sheaves and cables. We insist on using dual-hub cable sheaves, even if they cost us more to make. Multi-level locking positions The HDS-14LSX is equipped with multiple adjustable height locking positions for variable-height parking. A convenient push-button pneumatic safety lock control releases all four independent safety locks simultaneously. Heavy-duty aircraft cable Each lift is supplied with 4 high-quality stainless steel lifting cables, rated at 14,400 lbs. each. The combined rating of these cables is more than 411% of the maximum lifting capacity of the entire lift! And we make sure it looks tidy too—all lifting cables are fully enclosed within the lift structure itself. Electric/hydraulic power system We incorporate maintenance-free electric hydraulic power systems into each lift for ultimate dependability, and all controls are conveniently located within close reach. Large base plates 12” x 12” base plates provide a solid foundation for the HDS-14LSX. Single hydraulic cylinder Each lift is equipped with a single hydraulic cylinder, hidden away under the runway for minimum exposure and maximum reliable performance. Our industrial-grade hydraulic cylinders feature a single-piece, pilot fitted, machined steel piston, wr..

BendPak's HDS-Series alignment lifts are engineered to meet the strenuous demands of even your toughest professional lifting jobs. Designed into every HDS-Series lift is a laundry list of key features that improve safety, durability and productivity, ensuring that BendPak is the absolute best you can buy. The HDS-14LSX is the sturdy beast you want as the backbone of your shop; especially if you specialize in servicing larger, low ground clearance vehicles. Our alignment system features front turn plates and rear slip plates built right into the runways. The wheels always respond to your adjustments with no resistance or hassle. We call it “free floating.” You’ll call it unbelievably easy. The HDS-14LSX features aircraft-quality stainless steel and aluminum pneumatic cylinders that release all four locks simultaneously with the simple push of a button. The spring-loaded safety locks automatically engage continuously when raising the lift. For added safety, a second lock system acts as an automatic slack-cable device, automatically engaging in the event of an unexpected cable failure. Lifting cables, airlines, safety latches and sheaves are all fully enclosed within the lift structure. Love the extended lifting and aligning power of the HDS-14LSX, but need something a little different? Check out the super-long HDS-14LSXE. Dependable design Four heavy-duty, high-quality, stainless steel lifting cables and a single hydraulic cylinder mounted underneath the runway makes this lift the most durable, maintenance-free lifting system on the market.
Oversize dual-hub cable sheaves
Reduce stress and fatigue on the axles, sheaves and cables. We insist on using dual-hub cable sheaves, even if they cost us more to make.
Multi-level locking positions
The HDS-14LSX is equipped with multiple adjustable height locking positions for variable-height parking. A convenient push-button pneumatic safety lock control releases all four independent safety locks simultaneously.
Heavy-duty aircraft cable
Each lift is supplied with 4 high-quality stainless steel lifting cables, rated at 14,400 lbs. each. The combined rating of these cables is more than 411% of the maximum lifting capacity of the entire lift! And we make sure it looks tidy too—all lifting cables are fully enclosed within the lift structure itself.
Electric/hydraulic power system
We incorporate maintenance-free electric hydraulic power systems into each lift for ultimate dependability, and all controls are conveniently located within close reach.
Large base plates
12” x 12” base plates provide a solid foundation for the HDS-14LSX.
Single hydraulic cylinder
Each lift is equipped with a single hydraulic cylinder, hidden away under the runway for minimum exposure and maximum reliable performance. Our industrial-grade hydraulic cylinders feature a single-piece, pilot fitted, machined steel piston, wr..

Supplier's Site

Technical Specifications

  Garage Equipment Supply
Product Category Lifts
Product Number 119879
Product Name BendPak HDS-14LSX 14,000 Lb. Extended Alignment Lift
Capacity 14000 lbs (6349 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - G23 - Isotech, Inc.
Specs
Capacity 674 lbs (306 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Top Of Ground Dock Lift - 6568 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 5500 lbs (2494 kg)
Lift Travel 53 inch (1346 mm)
View Details