Garage Equipment Supply Brigadier 10AC 10,000lb Asymmetric 2-Post Lift 1375648

Description
Brigadier 10AC 10,000lb Asymmetric 2-Post Lift (Dannmar D-10AC) Any Brigadier lift comes with free truck adapters - a $275 value. The Brigadier 10AC is ALI / ETL Certified.This asymmetric two-post lift is expertly designed- built with strength and rugged durability in mind. The Brigadier 10AC is a 10,000 pound asymmetric vehicle lift that is specifically designed with posts that are rotated inward by 30 degrees. This allows the vehicle to be off-set back farther, to provide greater access to technicians for moving in and out of the vehicle. In addition, this lift works perfectly in shallow repair bays or areas where space is at a premium. The Brigadier 10AC will out-perform others in its class at a highly affordable cost. Everything from the "Dura-Glide" polyethylene load bearings, to the heavy duty 3/8" equalizer cable have been carefully chosen for long lasting operation. Download the Instruction Manual Here See also Choosing Your Two-Post Lift and Types of Two-Post Lift Dannmar Two-post Vehicle Lifts 10,000 lbs lifting capacity Specifically designed with posts that are rotated in 30 degrees to offset the vehicle center point back for ease of entry into the vehicle Narrow space saving design works perfectly in almost any sized repair bay Dual-Synchro equalization system maintains equal lifting Maintenance-free, “Dura-Glide” polyethylene load bearings Single-piece columns for added strength and less fatigue Dual hydraulic cylinders combined with "direct-drive" lifting system provides 2-to-1 lifting speed and rugged dependability Heavy-duty lift arms feature automatic safety restraints Comes standard with eight piece truck and van adapter set Includes detailed installation and maintenance instructions, graphic safety and maintenance decals, and safety instruction placard guidelines. Oversize column base plates provide strong support Safety locks in each column spaced every three inches Heavy-duty 3/8" equalizer cables
Description
Brigadier 10AC 10,000lb Asymmetric 2-Post Lift (Dannmar D-10AC) Any Brigadier lift comes with free truck adapters - a $275 value. The Brigadier 10AC is ALI / ETL Certified.This asymmetric two-post lift is expertly designed- built with strength and rugged durability in mind. The Brigadier 10AC is a 10,000 pound asymmetric vehicle lift that is specifically designed with posts that are rotated inward by 30 degrees. This allows the vehicle to be off-set back farther, to provide greater access to technicians for moving in and out of the vehicle. In addition, this lift works perfectly in shallow repair bays or areas where space is at a premium. The Brigadier 10AC will out-perform others in its class at a highly affordable cost. Everything from the "Dura-Glide" polyethylene load bearings, to the heavy duty 3/8" equalizer cable have been carefully chosen for long lasting operation. Download the Instruction Manual Here See also Choosing Your Two-Post Lift and Types of Two-Post Lift Dannmar Two-post Vehicle Lifts 10,000 lbs lifting capacity Specifically designed with posts that are rotated in 30 degrees to offset the vehicle center point back for ease of entry into the vehicle Narrow space saving design works perfectly in almost any sized repair bay Dual-Synchro equalization system maintains equal lifting Maintenance-free, “Dura-Glide” polyethylene load bearings Single-piece columns for added strength and less fatigue Dual hydraulic cylinders combined with "direct-drive" lifting system provides 2-to-1 lifting speed and rugged dependability Heavy-duty lift arms feature automatic safety restraints Comes standard with eight piece truck and van adapter set Includes detailed installation and maintenance instructions, graphic safety and maintenance decals, and safety instruction placard guidelines. Oversize column base plates provide strong support Safety locks in each column spaced every three inches Heavy-duty 3/8" equalizer cables

Suppliers

Company
Product
Description
Supplier Links
Brigadier 10AC 10,000lb Asymmetric 2-Post Lift - 1375648 - Garage Equipment Supply
Moorpark, CA, USA
Brigadier 10AC 10,000lb Asymmetric 2-Post Lift
1375648
Brigadier 10AC 10,000lb Asymmetric 2-Post Lift 1375648
Brigadier 10AC 10,000lb Asymmetric 2-Post Lift (Dannmar D-10AC) Any Brigadier lift comes with free truck adapters - a $275 value. The Brigadier 10AC is ALI / ETL Certified.This asymmetric two-post lift is expertly designed- built with strength and rugged durability in mind. The Brigadier 10AC is a 10,000 pound asymmetric vehicle lift that is specifically designed with posts that are rotated inward by 30 degrees. This allows the vehicle to be off-set back farther, to provide greater access to technicians for moving in and out of the vehicle. In addition, this lift works perfectly in shallow repair bays or areas where space is at a premium. The Brigadier 10AC will out-perform others in its class at a highly affordable cost. Everything from the "Dura-Glide" polyethylene load bearings, to the heavy duty 3/8" equalizer cable have been carefully chosen for long lasting operation. Download the Instruction Manual Here See also Choosing Your Two-Post Lift and Types of Two-Post Lift Dannmar Two-post Vehicle Lifts 10,000 lbs lifting capacity Specifically designed with posts that are rotated in 30 degrees to offset the vehicle center point back for ease of entry into the vehicle Narrow space saving design works perfectly in almost any sized repair bay Dual-Synchro equalization system maintains equal lifting Maintenance-free, “Dura-Glide” polyethylene load bearings Single-piece columns for added strength and less fatigue Dual hydraulic cylinders combined with "direct-drive" lifting system provides 2-to-1 lifting speed and rugged dependability Heavy-duty lift arms feature automatic safety restraints Comes standard with eight piece truck and van adapter set Includes detailed installation and maintenance instructions, graphic safety and maintenance decals, and safety instruction placard guidelines. Oversize column base plates provide strong support Safety locks in each column spaced every three inches Heavy-duty 3/8" equalizer cables

Brigadier 10AC 10,000lb Asymmetric 2-Post Lift (Dannmar D-10AC)
Any Brigadier lift comes with free truck adapters - a $275 value.

The Brigadier 10AC is ALI / ETL Certified.This asymmetric two-post lift is expertly designed- built with strength and rugged durability in mind. The Brigadier 10AC is a 10,000 pound asymmetric vehicle lift that is specifically designed with posts that are rotated inward by 30 degrees. This allows the vehicle to be off-set back farther, to provide greater access to technicians for moving in and out of the vehicle. In addition, this lift works perfectly in shallow repair bays or areas where space is at a premium.

The Brigadier 10AC will out-perform others in its class at a highly affordable cost. Everything from the "Dura-Glide" polyethylene load bearings, to the heavy duty 3/8" equalizer cable have been carefully chosen for long lasting operation.


Download the Instruction Manual Here
See also Choosing Your Two-Post Lift and Types of Two-Post Lift

  • Dannmar Two-post Vehicle Lifts 10,000 lbs lifting capacity
  • Specifically designed with posts that are rotated in 30 degrees to offset the vehicle center point back for ease of entry into the vehicle
  • Narrow space saving design works perfectly in almost any sized repair bay
  • Dual-Synchro equalization system maintains equal lifting
  • Maintenance-free, “Dura-Glide” polyethylene load bearings
  • Single-piece columns for added strength and less fatigue
  • Dual hydraulic cylinders combined with "direct-drive" lifting system provides 2-to-1 lifting speed and rugged dependability
  • Heavy-duty lift arms feature automatic safety restraints
  • Comes standard with eight piece truck and van adapter set
  • Includes detailed installation and maintenance instructions, graphic safety and maintenance decals, and safety instruction placard guidelines.
  • Oversize column base plates provide strong support
  • Safety locks in each column spaced every three inches
  • Heavy-duty 3/8" equalizer cables
Supplier's Site

Technical Specifications

  Garage Equipment Supply
Product Category Lifts
Product Number 1375648
Product Name Brigadier 10AC 10,000lb Asymmetric 2-Post Lift
Capacity 10000 lbs (4535 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details