Garage Equipment Supply BendPak HDS-18 18,000 lbs. Capacity Four-Post Lift 119878

Description
18,000 pound lifting capacity Runways include rail-kit for optional accessories Electric / hydraulic power system Single 5” diameter hydraulic cylinder mounted underneath runway Internal "Anti-Sway" slider blocks in each column Features heavy-duty aircraft cable Oversized self-lubricating cable sheaves Rugged 4” main sheave axles Multi-position safety locks in each column Multi-position, adjustable height safety locks in each column Ramps feature non-skid surface Push-button safety release Runways adjust for different tread widths Optional drive-thru ramps available Optional runway extensions are available Optional 9K, 12K, 15K-pound capacity rolling jacks available Rolling Bridge Jacks not Included.
Description
18,000 pound lifting capacity Runways include rail-kit for optional accessories Electric / hydraulic power system Single 5” diameter hydraulic cylinder mounted underneath runway Internal "Anti-Sway" slider blocks in each column Features heavy-duty aircraft cable Oversized self-lubricating cable sheaves Rugged 4” main sheave axles Multi-position safety locks in each column Multi-position, adjustable height safety locks in each column Ramps feature non-skid surface Push-button safety release Runways adjust for different tread widths Optional drive-thru ramps available Optional runway extensions are available Optional 9K, 12K, 15K-pound capacity rolling jacks available Rolling Bridge Jacks not Included.

Suppliers

Company
Product
Description
Supplier Links
BendPak HDS-18 18,000 lbs. Capacity Four-Post Lift - 119878 - Garage Equipment Supply
Moorpark, CA, USA
BendPak HDS-18 18,000 lbs. Capacity Four-Post Lift
119878
BendPak HDS-18 18,000 lbs. Capacity Four-Post Lift 119878
18,000 pound lifting capacity Runways include rail-kit for optional accessories Electric / hydraulic power system Single 5” diameter hydraulic cylinder mounted underneath runway Internal "Anti-Sway" slider blocks in each column Features heavy-duty aircraft cable Oversized self-lubricating cable sheaves Rugged 4” main sheave axles Multi-position safety locks in each column Multi-position, adjustable height safety locks in each column Ramps feature non-skid surface Push-button safety release Runways adjust for different tread widths Optional drive-thru ramps available Optional runway extensions are available Optional 9K, 12K, 15K-pound capacity rolling jacks available Rolling Bridge Jacks not Included.
  • 18,000 pound lifting capacity
  • Runways include rail-kit for optional accessories
  • Electric / hydraulic power system
  • Single 5” diameter hydraulic cylinder mounted underneath runway
  • Internal "Anti-Sway" slider blocks in each column
  • Features heavy-duty aircraft cable
  • Oversized self-lubricating cable sheaves
  • Rugged 4” main sheave axles
  • Multi-position safety locks in each column
  • Multi-position, adjustable height safety locks in each column
  • Ramps feature non-skid surface
  • Push-button safety release
  • Runways adjust for different tread widths
  • Optional drive-thru ramps available
  • Optional runway extensions are available
  • Optional 9K, 12K, 15K-pound capacity rolling jacks available
  • Rolling Bridge Jacks not Included.
Supplier's Site

Technical Specifications

  Garage Equipment Supply
Product Category Lifts
Product Number 119878
Product Name BendPak HDS-18 18,000 lbs. Capacity Four-Post Lift
Type VehicleService
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - B23 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details
Lift Tables - 2840003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details