Garage Equipment Supply BendPak XPR-18C 18,000 lbs Clear-Floor Two-Post Lift 120122

Description
18,000-pound lifting capacity Single piece columns Dual hydraulic "Direct-Drive" cylinders Electric/hydraulic power system Large, oversize, 3/4" thick, A36 steel base plate Single-point safety-lock release Oversize 53" tall carriage for superior strength and durability Extended height top-beam provides greater overhead clearance Self-lubricating, dura-glide polyethylene bearing system Safety locks in each column spaced every 3-inches Automatic arm restraints Heavy-duty dual equalizer cables with oversize cable sheaves Padded overhead safety-shutoff bar Durable, rubber lift pads with stackable adapters Truck and van adapters standard
Description
18,000-pound lifting capacity Single piece columns Dual hydraulic "Direct-Drive" cylinders Electric/hydraulic power system Large, oversize, 3/4" thick, A36 steel base plate Single-point safety-lock release Oversize 53" tall carriage for superior strength and durability Extended height top-beam provides greater overhead clearance Self-lubricating, dura-glide polyethylene bearing system Safety locks in each column spaced every 3-inches Automatic arm restraints Heavy-duty dual equalizer cables with oversize cable sheaves Padded overhead safety-shutoff bar Durable, rubber lift pads with stackable adapters Truck and van adapters standard

Suppliers

Company
Product
Description
Supplier Links
Moorpark, CA, USA
BendPak XPR-18C 18,000 lbs Clear-Floor Two-Post Lift
120122
BendPak XPR-18C 18,000 lbs Clear-Floor Two-Post Lift 120122
18,000-pound lifting capacity Single piece columns Dual hydraulic "Direct-Drive" cylinders Electric/hydraulic power system Large, oversize, 3/4" thick, A36 steel base plate Single-point safety-lock release Oversize 53" tall carriage for superior strength and durability Extended height top-beam provides greater overhead clearance Self-lubricating, dura-glide polyethylene bearing system Safety locks in each column spaced every 3-inches Automatic arm restraints Heavy-duty dual equalizer cables with oversize cable sheaves Padded overhead safety-shutoff bar Durable, rubber lift pads with stackable adapters Truck and van adapters standard
  • 18,000-pound lifting capacity
  • Single piece columns
  • Dual hydraulic "Direct-Drive" cylinders
  • Electric/hydraulic power system
  • Large, oversize, 3/4" thick, A36 steel base plate
  • Single-point safety-lock release
  • Oversize 53" tall carriage for superior strength and durability
  • Extended height top-beam provides greater overhead clearance
  • Self-lubricating, dura-glide polyethylene bearing system
  • Safety locks in each column spaced every 3-inches
  • Automatic arm restraints
  • Heavy-duty dual equalizer cables with oversize cable sheaves
  • Padded overhead safety-shutoff bar
  • Durable, rubber lift pads with stackable adapters
  • Truck and van adapters standard
Supplier's Site

Technical Specifications

  Garage Equipment Supply
Product Category Lifts
Product Number 120122
Product Name BendPak XPR-18C 18,000 lbs Clear-Floor Two-Post Lift
Type VehicleService
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - E23 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Recessed Dock Lift - 3400 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 12000 lbs (5442 kg)
Lift Travel 58 inch (1473 mm)
View Details