BendPak's "HD-Series" four-post lifts are engineered to meet the demands of even the toughest professionals. Designed into every "HD-Series" lift are key features that make them the absolute best you can buy, a long list of features that improve safety, durability and productivity. These commercial-grade lifts are second to none and have become benchmarks throughout the world for quality and dependability. Dependable design 4 heavy-duty, high-quality, stainless steel lifting cables and a single hydraulic cylinder mounted underneath the runway makes this lift the most durable, maintenance-free lifting system on the market. Dual-hub cable sheaves Reduce stress and fatigue on the axles, sheaves and cables. We insist on using dual-hub cable sheaves, even if they cost us more to make. When you buy BendPak, we throw in peace of mind as a free gift. Multi-level locking positions The HD-14 is equipped with multiple adjustable height locking positions for variable-height parking. A convenient push-button pneumatic safety lock control releases all four independent safety locks simultaneously. Heavy-duty aircraft cable Each lift is supplied with 4 high-quality stainless steel lifting cables, rated at 14,400 lbs. each. The combined rating of these cables is more than 411% of the maximum lifting capacity of the entire lift! And we make sure it looks tidy too—all lifting cables are fully enclosed within the lift structure itself. Electric/hydraulic power system We incorporate maintenance-free electric hydraulic power systems into each lift for ultimate dependability, and all controls are conveniently located within close reach. Large base plates 12" x 12" base plates provide a solid foundation for the HD-14. Single hydraulic cylinder Each lift is equipped with a single hydraulic cylinder, hidden away under the runway for minimum exposure and maximum reliable performance. Our industrial-grade hydraulic cylinders feature a single-piece, pilot fitted, machined steel piston, wrapped with specially designed, pressure loaded U-cup piston seals, backups and wear bands to virtually eliminate fluid bypass. The micro-smooth chrome-rod is machined from high-yield, ground and polished C-1045/50 micro-alloy steel and plated to a minimum of .001" diametrically, to ensure superior cylinder operation and life. The superior-design high durometer, mechanically-loaded rod seals make rod leakage is a thing of the past while a specially formulated abrasion-resistant urethane rod wiper provides exclusion protection. The welded cylinder body is made from robust steel tubing produced to exceed ASTM specifications. This combination of superb base material and superior processing ensures that the cylinders remain straight, smooth and last a very long time. An integrated flow restrictor provides a controlled descent in the case of an unexpected hose rupture. Durable powder-coat finish All HD-Series lifts feature ..
| Garage Equipment Supply | |
|---|---|
| Product Category | Lifts |
| Product Number | 119877 |
| Product Name | BendPak HDS-14 14,000-Lb. Capacity Four-Post Lift |
| Capacity | 14000 lbs (6349 kg) |