Garage Equipment Supply BendPak HDS-27 27,000-Lb. Four-Post Lift 119885

Description
27,000 pound lifting capacity Runways include rail-kit for optional accessories Electric / hydraulic power system Single 5” diameter hydraulic cylinder mounted underneath runway Internal "Anti-Sway" slider blocks in each column Features heavy-duty aircraft cable Oversized self-lubricating cable sheaves Rugged 4” main sheave axles Multi-position safety locks in each column Multi-position, adjustable height safety locks in each column Ramps feature non-skid surface Push-button safety release Runways adjust for different tread widths Optional drive-thru ramps available Optional runway extensions are available Optional 9K, 12K, 15K-pound capacity rolling jacks available Rolling Bridge Jacks not Included.
Description
27,000 pound lifting capacity Runways include rail-kit for optional accessories Electric / hydraulic power system Single 5” diameter hydraulic cylinder mounted underneath runway Internal "Anti-Sway" slider blocks in each column Features heavy-duty aircraft cable Oversized self-lubricating cable sheaves Rugged 4” main sheave axles Multi-position safety locks in each column Multi-position, adjustable height safety locks in each column Ramps feature non-skid surface Push-button safety release Runways adjust for different tread widths Optional drive-thru ramps available Optional runway extensions are available Optional 9K, 12K, 15K-pound capacity rolling jacks available Rolling Bridge Jacks not Included.

Suppliers

Company
Product
Description
Supplier Links
BendPak HDS-27 27,000-Lb. Four-Post Lift - 119885 - Garage Equipment Supply
Moorpark, CA, USA
BendPak HDS-27 27,000-Lb. Four-Post Lift
119885
BendPak HDS-27 27,000-Lb. Four-Post Lift 119885
27,000 pound lifting capacity Runways include rail-kit for optional accessories Electric / hydraulic power system Single 5” diameter hydraulic cylinder mounted underneath runway Internal "Anti-Sway" slider blocks in each column Features heavy-duty aircraft cable Oversized self-lubricating cable sheaves Rugged 4” main sheave axles Multi-position safety locks in each column Multi-position, adjustable height safety locks in each column Ramps feature non-skid surface Push-button safety release Runways adjust for different tread widths Optional drive-thru ramps available Optional runway extensions are available Optional 9K, 12K, 15K-pound capacity rolling jacks available Rolling Bridge Jacks not Included.
  • 27,000 pound lifting capacity
  • Runways include rail-kit for optional accessories
  • Electric / hydraulic power system
  • Single 5” diameter hydraulic cylinder mounted underneath runway
  • Internal "Anti-Sway" slider blocks in each column
  • Features heavy-duty aircraft cable
  • Oversized self-lubricating cable sheaves
  • Rugged 4” main sheave axles
  • Multi-position safety locks in each column
  • Multi-position, adjustable height safety locks in each column
  • Ramps feature non-skid surface
  • Push-button safety release
  • Runways adjust for different tread widths
  • Optional drive-thru ramps available
  • Optional runway extensions are available
  • Optional 9K, 12K, 15K-pound capacity rolling jacks available
  • Rolling Bridge Jacks not Included.
Supplier's Site

Technical Specifications

  Garage Equipment Supply
Product Category Lifts
Product Number 119885
Product Name BendPak HDS-27 27,000-Lb. Four-Post Lift
Type VehicleService
Unlock Full Specs
to access all available technical data

Similar Products

Double Wide Lift Table - PEDW-6458 - Advance Lifts, Inc.
Specs
Capacity 6400 lbs (2902 kg)
Lift Travel 58 inch (1473 mm)
Width 72 to 96 inch (1829 to 2438 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Telescopic Lifting Column - X23 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details
Lift Tables - 2840004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details