Garage Equipment Supply BendPak XPR-12C 12,000-Lb. Clear-Floor Two-Post Lift 120120

Description
BendPak XPR-12C 12,000 Lbs Clear-Floor Two Post Lift. * 12,000-pound lifting capacity * Single piece columns * Dual hydraulic "Direct-Drive" cylinders * Electric/hydraulic power system * Large, oversize, 3/4" thick, A36 steel base plate * Single-point safety-lock release Download the Instruction Manual Here See also Choosing Your Two-Post Lift and Types of Two-Post Lift 12,000-pound lifting capacity Single piece columns Dual hydraulic "Direct-Drive" cylinders Electric/hydraulic power system Large, oversize, 3/4" thick, A36 steel base plate Single-point safety-lock release Oversize 53" tall carriage for superior strength and durability Extended height top-beam provides greater overhead clearance Triple-telescoping arms provide increased range for lifting point access Self-lubricating, dura-glide polyethylene bearing system Safety locks in each column spaced every 3-inches Automatic arm restraints Heavy-duty dual equalizer cables with oversize cable sheaves Padded overhead safety-shutoff bar Durable, rubber lift pads with stackable adapters Truck and van adapters standard ETL Approved
Description
BendPak XPR-12C 12,000 Lbs Clear-Floor Two Post Lift. * 12,000-pound lifting capacity * Single piece columns * Dual hydraulic "Direct-Drive" cylinders * Electric/hydraulic power system * Large, oversize, 3/4" thick, A36 steel base plate * Single-point safety-lock release Download the Instruction Manual Here See also Choosing Your Two-Post Lift and Types of Two-Post Lift 12,000-pound lifting capacity Single piece columns Dual hydraulic "Direct-Drive" cylinders Electric/hydraulic power system Large, oversize, 3/4" thick, A36 steel base plate Single-point safety-lock release Oversize 53" tall carriage for superior strength and durability Extended height top-beam provides greater overhead clearance Triple-telescoping arms provide increased range for lifting point access Self-lubricating, dura-glide polyethylene bearing system Safety locks in each column spaced every 3-inches Automatic arm restraints Heavy-duty dual equalizer cables with oversize cable sheaves Padded overhead safety-shutoff bar Durable, rubber lift pads with stackable adapters Truck and van adapters standard ETL Approved

Suppliers

Company
Product
Description
Supplier Links
Moorpark, CA, USA
BendPak XPR-12C 12,000-Lb. Clear-Floor Two-Post Lift
120120
BendPak XPR-12C 12,000-Lb. Clear-Floor Two-Post Lift 120120
BendPak XPR-12C 12,000 Lbs Clear-Floor Two Post Lift. * 12,000-pound lifting capacity * Single piece columns * Dual hydraulic "Direct-Drive" cylinders * Electric/hydraulic power system * Large, oversize, 3/4" thick, A36 steel base plate * Single-point safety-lock release Download the Instruction Manual Here See also Choosing Your Two-Post Lift and Types of Two-Post Lift 12,000-pound lifting capacity Single piece columns Dual hydraulic "Direct-Drive" cylinders Electric/hydraulic power system Large, oversize, 3/4" thick, A36 steel base plate Single-point safety-lock release Oversize 53" tall carriage for superior strength and durability Extended height top-beam provides greater overhead clearance Triple-telescoping arms provide increased range for lifting point access Self-lubricating, dura-glide polyethylene bearing system Safety locks in each column spaced every 3-inches Automatic arm restraints Heavy-duty dual equalizer cables with oversize cable sheaves Padded overhead safety-shutoff bar Durable, rubber lift pads with stackable adapters Truck and van adapters standard ETL Approved

BendPak XPR-12C 12,000 Lbs Clear-Floor Two Post Lift. * 12,000-pound lifting capacity * Single piece columns * Dual hydraulic "Direct-Drive" cylinders * Electric/hydraulic power system * Large, oversize, 3/4" thick, A36 steel base plate * Single-point safety-lock release
Download the Instruction Manual Here
See also Choosing Your Two-Post Lift and Types of Two-Post Lift

  • 12,000-pound lifting capacity
  • Single piece columns
  • Dual hydraulic "Direct-Drive" cylinders
  • Electric/hydraulic power system
  • Large, oversize, 3/4" thick, A36 steel base plate
  • Single-point safety-lock release
  • Oversize 53" tall carriage for superior strength and durability
  • Extended height top-beam provides greater overhead clearance
  • Triple-telescoping arms provide increased range for lifting point access
  • Self-lubricating, dura-glide polyethylene bearing system
  • Safety locks in each column spaced every 3-inches
  • Automatic arm restraints
  • Heavy-duty dual equalizer cables with oversize cable sheaves
  • Padded overhead safety-shutoff bar
  • Durable, rubber lift pads with stackable adapters
  • Truck and van adapters standard
  • ETL Approved
Supplier's Site

Technical Specifications

  Garage Equipment Supply
Product Category Lifts
Product Number 120120
Product Name BendPak XPR-12C 12,000-Lb. Clear-Floor Two-Post Lift
Capacity 12000 lbs (5442 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Lift Table - PVDL-5036 - Advance Lifts, Inc.
Specs
Capacity 5000 lbs (2268 kg)
Lift Travel 36 inch (914 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Telescopic Lifting Column - X23 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details
Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details