Garage Equipment Supply BendPak 9,000lb Capacity Extra Long Wide Four-Post Lift 119843

Description
BendPak HD-9XW-B 9,000lb Capacity Extra Long Wide Four-Post Lift The space saving design of this lift is ideal for vehicle storage in residential garages or commercial buildings. Also makes a great service lift for shops with minimal floor space. No special foundation is required and installation is simple. Optional casters enable you to roll the lift outside or wherever best suits your needs. The lift fits in a typical parking space to truly maximize valuable floor space. You can also use the lift for detailing, storage of ATV's, snowmobiles, jet skis, golf carts, boats or anything else that needs to be up off the ground. Utilize the space you now waste above your car even with a standard 8-foot ceiling. Don't make the mistake of calling this lift a "hobby lift" because it is packed with features that until now were found only on commercial-grade designs. Better yet, it's built and backed by a company with over 40 years in the business. We're proud to have these HD-Series lifts in our lineup because they have one thing in common with our great reputation. Both carry a lot of weight. For more information, see also Types of Lifts Not sure about ceiling height and dimensions? Click here! 9,000-pounds lifting capacity Freestanding design ETL approved Perfect for PARKING, STORAGE or SERVICE Runways accommodate wide or narrow vehicles. Runways include rail kit for optional accessories. Single hydraulic cylinder mounted underneath runway. Fully enclosed lifting cables, safety locks, and sheaves. Internal "anti-sway" slider blocks in each column. Pneumatic push-button safety release. Features heavy-duty 3/8" aircraft cable. Longer approach ramps for low ground clearance vehicles. Safety locks enclosed in columns minimize pinch points. Oversized sheave diameter reduces cable fatigue. Rugged, self-lubricating cable sheaves combined with 1-1/4" sheave axles are fully enclosed minimizing pinch points. Multi-position safety locks in each column. Power unit can be located at the front or rear of the lift. Approach ramps can be removed for added drive-under clearance. Independent "back-up" slack-cable safety latches. Optional drive-thru ramps available. Optional drip trays available. Optional solid deck increases storage capacity. Optional 4,500 lb. air/hydraulic rolling jacks available. Rolling Bridge Jacks not Included.
Description
BendPak HD-9XW-B 9,000lb Capacity Extra Long Wide Four-Post Lift The space saving design of this lift is ideal for vehicle storage in residential garages or commercial buildings. Also makes a great service lift for shops with minimal floor space. No special foundation is required and installation is simple. Optional casters enable you to roll the lift outside or wherever best suits your needs. The lift fits in a typical parking space to truly maximize valuable floor space. You can also use the lift for detailing, storage of ATV's, snowmobiles, jet skis, golf carts, boats or anything else that needs to be up off the ground. Utilize the space you now waste above your car even with a standard 8-foot ceiling. Don't make the mistake of calling this lift a "hobby lift" because it is packed with features that until now were found only on commercial-grade designs. Better yet, it's built and backed by a company with over 40 years in the business. We're proud to have these HD-Series lifts in our lineup because they have one thing in common with our great reputation. Both carry a lot of weight. For more information, see also Types of Lifts Not sure about ceiling height and dimensions? Click here! 9,000-pounds lifting capacity Freestanding design ETL approved Perfect for PARKING, STORAGE or SERVICE Runways accommodate wide or narrow vehicles. Runways include rail kit for optional accessories. Single hydraulic cylinder mounted underneath runway. Fully enclosed lifting cables, safety locks, and sheaves. Internal "anti-sway" slider blocks in each column. Pneumatic push-button safety release. Features heavy-duty 3/8" aircraft cable. Longer approach ramps for low ground clearance vehicles. Safety locks enclosed in columns minimize pinch points. Oversized sheave diameter reduces cable fatigue. Rugged, self-lubricating cable sheaves combined with 1-1/4" sheave axles are fully enclosed minimizing pinch points. Multi-position safety locks in each column. Power unit can be located at the front or rear of the lift. Approach ramps can be removed for added drive-under clearance. Independent "back-up" slack-cable safety latches. Optional drive-thru ramps available. Optional drip trays available. Optional solid deck increases storage capacity. Optional 4,500 lb. air/hydraulic rolling jacks available. Rolling Bridge Jacks not Included.

Suppliers

Company
Product
Description
Supplier Links
BendPak 9,000lb Capacity Extra Long Wide Four-Post Lift - 119843 - Garage Equipment Supply
Moorpark, CA, USA
BendPak 9,000lb Capacity Extra Long Wide Four-Post Lift
119843
BendPak 9,000lb Capacity Extra Long Wide Four-Post Lift 119843
BendPak HD-9XW-B 9,000lb Capacity Extra Long Wide Four-Post Lift The space saving design of this lift is ideal for vehicle storage in residential garages or commercial buildings. Also makes a great service lift for shops with minimal floor space. No special foundation is required and installation is simple. Optional casters enable you to roll the lift outside or wherever best suits your needs. The lift fits in a typical parking space to truly maximize valuable floor space. You can also use the lift for detailing, storage of ATV's, snowmobiles, jet skis, golf carts, boats or anything else that needs to be up off the ground. Utilize the space you now waste above your car even with a standard 8-foot ceiling. Don't make the mistake of calling this lift a "hobby lift" because it is packed with features that until now were found only on commercial-grade designs. Better yet, it's built and backed by a company with over 40 years in the business. We're proud to have these HD-Series lifts in our lineup because they have one thing in common with our great reputation. Both carry a lot of weight. For more information, see also Types of Lifts Not sure about ceiling height and dimensions? Click here! 9,000-pounds lifting capacity Freestanding design ETL approved Perfect for PARKING, STORAGE or SERVICE Runways accommodate wide or narrow vehicles. Runways include rail kit for optional accessories. Single hydraulic cylinder mounted underneath runway. Fully enclosed lifting cables, safety locks, and sheaves. Internal "anti-sway" slider blocks in each column. Pneumatic push-button safety release. Features heavy-duty 3/8" aircraft cable. Longer approach ramps for low ground clearance vehicles. Safety locks enclosed in columns minimize pinch points. Oversized sheave diameter reduces cable fatigue. Rugged, self-lubricating cable sheaves combined with 1-1/4" sheave axles are fully enclosed minimizing pinch points. Multi-position safety locks in each column. Power unit can be located at the front or rear of the lift. Approach ramps can be removed for added drive-under clearance. Independent "back-up" slack-cable safety latches. Optional drive-thru ramps available. Optional drip trays available. Optional solid deck increases storage capacity. Optional 4,500 lb. air/hydraulic rolling jacks available. Rolling Bridge Jacks not Included.

BendPak HD-9XW-B 9,000lb Capacity Extra Long Wide Four-Post Lift
The space saving design of this lift is ideal for vehicle storage in residential garages or commercial buildings. Also makes a great service lift for shops with minimal floor space. No special foundation is required and installation is simple. Optional casters enable you to roll the lift outside or wherever best suits your needs. The lift fits in a typical parking space to truly maximize valuable floor space. You can also use the lift for detailing, storage of ATV's, snowmobiles, jet skis, golf carts, boats or anything else that needs to be up off the ground. Utilize the space you now waste above your car even with a standard 8-foot ceiling. Don't make the mistake of calling this lift a "hobby lift" because it is packed with features that until now were found only on commercial-grade designs. Better yet, it's built and backed by a company with over 40 years in the business. We're proud to have these HD-Series lifts in our lineup because they have one thing in common with our great reputation. Both carry a lot of weight.
For more information, see also Types of Lifts
Not sure about ceiling height and dimensions? Click here!

  • 9,000-pounds lifting capacity
  • Freestanding design
  • ETL approved
  • Perfect for PARKING, STORAGE or SERVICE
  • Runways accommodate wide or narrow vehicles.
  • Runways include rail kit for optional accessories.
  • Single hydraulic cylinder mounted underneath runway.
  • Fully enclosed lifting cables, safety locks, and sheaves.
  • Internal "anti-sway" slider blocks in each column.
  • Pneumatic push-button safety release.
  • Features heavy-duty 3/8" aircraft cable.
  • Longer approach ramps for low ground clearance vehicles.
  • Safety locks enclosed in columns minimize pinch points.
  • Oversized sheave diameter reduces cable fatigue.
  • Rugged, self-lubricating cable sheaves combined with
  • 1-1/4" sheave axles are fully enclosed minimizing pinch points.
  • Multi-position safety locks in each column.
  • Power unit can be located at the front or rear of the lift.
  • Approach ramps can be removed for added drive-under clearance.
  • Independent "back-up" slack-cable safety latches.
  • Optional drive-thru ramps available.
  • Optional drip trays available.
  • Optional solid deck increases storage capacity.
  • Optional 4,500 lb. air/hydraulic rolling jacks available.
  • Rolling Bridge Jacks not Included.
Supplier's Site

Technical Specifications

  Garage Equipment Supply
Product Category Lifts
Product Number 119843
Product Name BendPak 9,000lb Capacity Extra Long Wide Four-Post Lift
Capacity 9000 lbs (4082 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - E23 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details