Garage Equipment Supply BendPak XPR-15C 15,000-Lb. Clear-Floor Two-Post Lift 120121

Description
15,000-pound lifting capacity Single piece columns Dual hydraulic "Direct-Drive" cylinders Electric/hydraulic power system Large, oversize, 3/4" thick, A36 steel base plate Single-point safety-lock release Oversize 53" tall carriage for superior strength and durability Extended height top-beam provides greater overhead clearance Self-lubricating, dura-glide polyethylene bearing systemSafety locks in each column spaced every 3-inches Automatic arm restraints Heavy-duty dual equalizer cables with oversize cable sheaves Padded overhead safety-shutoff bar Durable, rubber lift pads with stackable adapters Truck and van adapters standard ETL Approved
Description
15,000-pound lifting capacity Single piece columns Dual hydraulic "Direct-Drive" cylinders Electric/hydraulic power system Large, oversize, 3/4" thick, A36 steel base plate Single-point safety-lock release Oversize 53" tall carriage for superior strength and durability Extended height top-beam provides greater overhead clearance Self-lubricating, dura-glide polyethylene bearing systemSafety locks in each column spaced every 3-inches Automatic arm restraints Heavy-duty dual equalizer cables with oversize cable sheaves Padded overhead safety-shutoff bar Durable, rubber lift pads with stackable adapters Truck and van adapters standard ETL Approved

Suppliers

Company
Product
Description
Supplier Links
Moorpark, CA, USA
BendPak XPR-15C 15,000-Lb. Clear-Floor Two-Post Lift
120121
BendPak XPR-15C 15,000-Lb. Clear-Floor Two-Post Lift 120121
15,000-pound lifting capacity Single piece columns Dual hydraulic "Direct-Drive" cylinders Electric/hydraulic power system Large, oversize, 3/4" thick, A36 steel base plate Single-point safety-lock release Oversize 53" tall carriage for superior strength and durability Extended height top-beam provides greater overhead clearance Self-lubricating, dura-glide polyethylene bearing systemSafety locks in each column spaced every 3-inches Automatic arm restraints Heavy-duty dual equalizer cables with oversize cable sheaves Padded overhead safety-shutoff bar Durable, rubber lift pads with stackable adapters Truck and van adapters standard ETL Approved
  • 15,000-pound lifting capacity
  • Single piece columns
  • Dual hydraulic "Direct-Drive" cylinders
  • Electric/hydraulic power system
  • Large, oversize, 3/4" thick, A36 steel base plate
  • Single-point safety-lock release
  • Oversize 53" tall carriage for superior strength and durability
  • Extended height top-beam provides greater overhead clearance
  • Self-lubricating, dura-glide polyethylene bearing systemSafety locks in each column spaced every 3-inches
  • Automatic arm restraints
  • Heavy-duty dual equalizer cables with oversize cable sheaves
  • Padded overhead safety-shutoff bar
  • Durable, rubber lift pads with stackable adapters
  • Truck and van adapters standard
  • ETL Approved
Supplier's Site

Technical Specifications

  Garage Equipment Supply
Product Category Lifts
Product Number 120121
Product Name BendPak XPR-15C 15,000-Lb. Clear-Floor Two-Post Lift
Type VehicleService
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Lift & Tilt Combination Table - PT-55363-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 5500 lbs (2494 kg)
Lift Travel 36 inch (914 mm)
View Details
Lift Tables - 2840004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details