Garage Equipment Supply BendPak HD-7P Extra-Tall Four-Post Lift 119865

Description
The HD-7P is a true space-saving powerhouse. The perfect service lift for shops with limited floor-space, the HD-7P requires no special foundation or complicated installation. About the size of a typical parking space, this lift doubles nicely as a residential/commerci al parking lift. The applications are endless, but what else would you expect from BendPak? After being in this business for over 40 years, our reputation is as solid as our lifts. And if you've ever owned a BendPak, you know that means a whole lot. Dependable design 4 heavy-duty, high-quality, stainless steel lifting cables and a single hydraulic cylinder mounted underneath the runway makes this lift the most durable, maintenance-free lifting system on the market. Dual-hub cable sheaves Reduce stress and fatigue on the axles, sheaves and cables. We insist on using dual-hub cable sheaves, even if they cost us more to make. When you buy BendPak, we throw in peace of mind as a free gift. Multi-level locking positions The HD-7P is equipped with multiple adjustable height locking positions for variable-height parking. A convenient push-button pneumatic safety lock control releases all four independent safety locks simultaneously. Heavy-duty aircraft cable Each lift is supplied with 4 high-quality stainless steel lifting cables, rated at 14,400 lbs. each. The combined rating of these cables is more than 822% of the maximum lifting capacity of the entire lift! And we make sure it looks tidy too—all lifting cables are fully enclosed within the lift structure itself. Electric/hydraulic power system We incorporate maintenance-free electric hydraulic power systems into each lift for ultimate dependability, and all controls are conveniently located within close reach. Large base plates 12" x 12" base plates provide a solid foundation for the HD-7P. For more information, 7,000-lb. maximum lifting capacity Note: An air supply (minimum: 30 psi/3 CFM) is required for the safety-lock mechanisms to function. It is solely the responsibility of the end-user to provide, install and maintain the air supply.
Description
The HD-7P is a true space-saving powerhouse. The perfect service lift for shops with limited floor-space, the HD-7P requires no special foundation or complicated installation. About the size of a typical parking space, this lift doubles nicely as a residential/commerci al parking lift. The applications are endless, but what else would you expect from BendPak? After being in this business for over 40 years, our reputation is as solid as our lifts. And if you've ever owned a BendPak, you know that means a whole lot. Dependable design 4 heavy-duty, high-quality, stainless steel lifting cables and a single hydraulic cylinder mounted underneath the runway makes this lift the most durable, maintenance-free lifting system on the market. Dual-hub cable sheaves Reduce stress and fatigue on the axles, sheaves and cables. We insist on using dual-hub cable sheaves, even if they cost us more to make. When you buy BendPak, we throw in peace of mind as a free gift. Multi-level locking positions The HD-7P is equipped with multiple adjustable height locking positions for variable-height parking. A convenient push-button pneumatic safety lock control releases all four independent safety locks simultaneously. Heavy-duty aircraft cable Each lift is supplied with 4 high-quality stainless steel lifting cables, rated at 14,400 lbs. each. The combined rating of these cables is more than 822% of the maximum lifting capacity of the entire lift! And we make sure it looks tidy too—all lifting cables are fully enclosed within the lift structure itself. Electric/hydraulic power system We incorporate maintenance-free electric hydraulic power systems into each lift for ultimate dependability, and all controls are conveniently located within close reach. Large base plates 12" x 12" base plates provide a solid foundation for the HD-7P. For more information, 7,000-lb. maximum lifting capacity Note: An air supply (minimum: 30 psi/3 CFM) is required for the safety-lock mechanisms to function. It is solely the responsibility of the end-user to provide, install and maintain the air supply.

Suppliers

Company
Product
Description
Supplier Links
BendPak HD-7P Extra-Tall Four-Post Lift - 119865 - Garage Equipment Supply
Moorpark, CA, USA
BendPak HD-7P Extra-Tall Four-Post Lift
119865
BendPak HD-7P Extra-Tall Four-Post Lift 119865
The HD-7P is a true space-saving powerhouse. The perfect service lift for shops with limited floor-space, the HD-7P requires no special foundation or complicated installation. About the size of a typical parking space, this lift doubles nicely as a residential/commerci al parking lift. The applications are endless, but what else would you expect from BendPak? After being in this business for over 40 years, our reputation is as solid as our lifts. And if you've ever owned a BendPak, you know that means a whole lot. Dependable design 4 heavy-duty, high-quality, stainless steel lifting cables and a single hydraulic cylinder mounted underneath the runway makes this lift the most durable, maintenance-free lifting system on the market. Dual-hub cable sheaves Reduce stress and fatigue on the axles, sheaves and cables. We insist on using dual-hub cable sheaves, even if they cost us more to make. When you buy BendPak, we throw in peace of mind as a free gift. Multi-level locking positions The HD-7P is equipped with multiple adjustable height locking positions for variable-height parking. A convenient push-button pneumatic safety lock control releases all four independent safety locks simultaneously. Heavy-duty aircraft cable Each lift is supplied with 4 high-quality stainless steel lifting cables, rated at 14,400 lbs. each. The combined rating of these cables is more than 822% of the maximum lifting capacity of the entire lift! And we make sure it looks tidy too—all lifting cables are fully enclosed within the lift structure itself. Electric/hydraulic power system We incorporate maintenance-free electric hydraulic power systems into each lift for ultimate dependability, and all controls are conveniently located within close reach. Large base plates 12" x 12" base plates provide a solid foundation for the HD-7P. For more information, 7,000-lb. maximum lifting capacity Note: An air supply (minimum: 30 psi/3 CFM) is required for the safety-lock mechanisms to function. It is solely the responsibility of the end-user to provide, install and maintain the air supply.

The HD-7P is a true space-saving powerhouse. The perfect service lift for shops with limited floor-space, the HD-7P requires no special foundation or complicated installation. About the size of a typical parking space, this lift doubles nicely as a residential/commercial parking lift. The applications are endless, but what else would you expect from BendPak? After being in this business for over 40 years, our reputation is as solid as our lifts. And if you've ever owned a BendPak, you know that means a whole lot.

Dependable design
4 heavy-duty, high-quality, stainless steel lifting cables and a single hydraulic cylinder mounted underneath the runway makes this lift the most durable, maintenance-free lifting system on the market.

Dual-hub cable sheaves
Reduce stress and fatigue on the axles, sheaves and cables. We insist on using dual-hub cable sheaves, even if they cost us more to make. When you buy BendPak, we throw in peace of mind as a free gift.

Multi-level locking positions
The HD-7P is equipped with multiple adjustable height locking positions for variable-height parking. A convenient push-button pneumatic safety lock control releases all four independent safety locks simultaneously.

Heavy-duty aircraft cable
Each lift is supplied with 4 high-quality stainless steel lifting cables, rated at 14,400 lbs. each. The combined rating of these cables is more than 822% of the maximum lifting capacity of the entire lift! And we make sure it looks tidy too—all lifting cables are fully enclosed within the lift structure itself.

Electric/hydraulic power system
We incorporate maintenance-free electric hydraulic power systems into each lift for ultimate dependability, and all controls are conveniently located within close reach.

Large base plates
12" x 12" base plates provide a solid foundation for the HD-7P.


For more information,

  • 7,000-lb. maximum lifting capacity

Note: An air supply (minimum: 30 psi/3 CFM) is required for the safety-lock mechanisms to function. It is solely the responsibility of the end-user to provide, install and maintain the air supply.

Supplier's Site

Technical Specifications

  Garage Equipment Supply
Product Category Lifts
Product Number 119865
Product Name BendPak HD-7P Extra-Tall Four-Post Lift
Capacity 7000 lbs (3175 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Double Wide Heavy Duty Lift Table - HDDW-19258 - Advance Lifts, Inc.
Specs
Capacity 19200 lbs (8707 kg)
Lift Travel 58 inch (1473 mm)
Width 60 to 84 inch (1524 to 2134 mm)
View Details
Telescopic Lifting Column - B23 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details