Garage Equipment Supply BendPak HDS-40 40,000-Lb. Capacity Four-Post Lift 119883

Description
40,000 pound lifting capacity Extra-wide runways accommodate super-wide wheels Runways include rail-kit for optional accessories Electric / hydraulic power system Single 5-1/2" diameter hydraulic cylinder mounted underneath runway Internal "Anti-Sway" slider blocks in each column Features heavy-duty aircraft cable Oversized self-lubricating cable sheaves Rugged 4" main sheave axles Multi-position safety locks in each column Multi-position, adjustable height safety locks in each column Ramps feature non-skid surface Push-button safety release Runways adjust for different tread widths Optional drive-thru ramps available Optional runway extensions are available Optional 15K, 18K, 25K-pound capacity rolling jacks available Rolling Bridge Jacks not Included.
Description
40,000 pound lifting capacity Extra-wide runways accommodate super-wide wheels Runways include rail-kit for optional accessories Electric / hydraulic power system Single 5-1/2" diameter hydraulic cylinder mounted underneath runway Internal "Anti-Sway" slider blocks in each column Features heavy-duty aircraft cable Oversized self-lubricating cable sheaves Rugged 4" main sheave axles Multi-position safety locks in each column Multi-position, adjustable height safety locks in each column Ramps feature non-skid surface Push-button safety release Runways adjust for different tread widths Optional drive-thru ramps available Optional runway extensions are available Optional 15K, 18K, 25K-pound capacity rolling jacks available Rolling Bridge Jacks not Included.

Suppliers

Company
Product
Description
Supplier Links
BendPak HDS-40 40,000-Lb. Capacity Four-Post Lift - 119883 - Garage Equipment Supply
Moorpark, CA, USA
BendPak HDS-40 40,000-Lb. Capacity Four-Post Lift
119883
BendPak HDS-40 40,000-Lb. Capacity Four-Post Lift 119883
40,000 pound lifting capacity Extra-wide runways accommodate super-wide wheels Runways include rail-kit for optional accessories Electric / hydraulic power system Single 5-1/2" diameter hydraulic cylinder mounted underneath runway Internal "Anti-Sway" slider blocks in each column Features heavy-duty aircraft cable Oversized self-lubricating cable sheaves Rugged 4" main sheave axles Multi-position safety locks in each column Multi-position, adjustable height safety locks in each column Ramps feature non-skid surface Push-button safety release Runways adjust for different tread widths Optional drive-thru ramps available Optional runway extensions are available Optional 15K, 18K, 25K-pound capacity rolling jacks available Rolling Bridge Jacks not Included.
  • 40,000 pound lifting capacity
  • Extra-wide runways accommodate super-wide wheels
  • Runways include rail-kit for optional accessories
  • Electric / hydraulic power system
  • Single 5-1/2" diameter hydraulic cylinder mounted underneath runway
  • Internal "Anti-Sway" slider blocks in each column
  • Features heavy-duty aircraft cable
  • Oversized self-lubricating cable sheaves
  • Rugged 4" main sheave axles
  • Multi-position safety locks in each column
  • Multi-position, adjustable height safety locks in each column
  • Ramps feature non-skid surface
  • Push-button safety release
  • Runways adjust for different tread widths
  • Optional drive-thru ramps available
  • Optional runway extensions are available
  • Optional 15K, 18K, 25K-pound capacity rolling jacks available
  • Rolling Bridge Jacks not Included.
Supplier's Site

Technical Specifications

  Garage Equipment Supply
Product Category Lifts
Product Number 119883
Product Name BendPak HDS-40 40,000-Lb. Capacity Four-Post Lift
Type VehicleService
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Double Long Lift Table - PEWVDL-11248 - Advance Lifts, Inc.
Specs
Capacity 11200 lbs (5079 kg)
Lift Travel 48 inch (1219 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Lift Tables - 2840004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details