Garage Equipment Supply Datasheets for Lifting Jacks
Lifting jacks are used for leveling or positioning heavy equipment, or for supporting structures. They use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods.
Lifting Jacks: Learn more
| Product Name | Notes |
|---|---|
| BigRed 12-Ton Bottle Jack with lifting range from 9-1/8" to 18-3/8". Loading capacity 24,000 lbs | |
| Built to fulfill a wide range of transmission service needs, this trans-jack is equipped with a fully adjustable saddle, an alloy-plated single stage ram, and an extra-wide base. First Stage:... | |
| Dannmar Mechanic's Starter Kit Creeper Trolley Jack 2 Jack Stands Please note that these specifications are subject to change without notice. It is best to confirm these specifications with a... | |
| Extra long, low profile floor jack for extended reach under car and light truck chassis that features quick-lift pedal for fast lifting. Alloy-plated ram. Welded lift arm assembly. Heavy gauge... | |
| For use with Commander 7000 or the 7000X This optional 3,000-lb. capacity sliding jack platform grants you the versatility and convenience you've been looking for. Thanks to the easy-slide design,... | |
| National Electric Black Jack Lite THE most powerful LED rechargeable work light on the market ANYWHERE. New extra collapsible hook in handle allows more versatility Unique three position switch -... | |
| Please note that these specifications are subject to change without notice. It is best to confirm these specifications with a sales representative at the time of purchase Perfect for placing... | |
| Ranger jack stands provide a safe and secure way to support vehicles once lifted and during undercar maintenance. Our safety ratchet and pin-type stands are built using heavy steel and... | |
| Ranger Product's RBJ-25TL 25-Ton Capacity Telescoping Air Bottle Jack Designed for heavy commercial use Air-hydraulic operation Lowered profile for low ground-clearance vehicles Hardened alloy-plated telescoping ram for maximum durability. Heavy-duty... | |
| The ATD-7322 is a 22-Ton heavy-duty air/hydraulic actuated single stage truck bottle jack. This bottle jack has a heat-treated extension screw that allows low pick-up height adjustment and maximum lift... | |
| The ATD-7323 is a 22/35-Ton heavy-duty air/hydraulic actuated dual stage truck jack with a compact, low profile design for maximum access, which fits easily and safely between wheels of tandem... | |
| The Dannmar Motorcycle Scissor Jack fits nicely under most motorcycle and ATV frames as well as lawn mowers. It’s perfect for wheel removal by allowing the front or rear to... | |
| The HW93652 from Hein-Werner is a 3-ton heavy-duty professional floor jack and made in the USA. This floor jack's heavy duty frame designed and built to withstand the most rugged... | |
| The MLS-16 is an especially rugged support stand, crafted specifically to assist you when working on raised, heavy-duty vehicles. Once the stands are properly in place, you're free to maintain,... | |
| The new Ranger Products™ model RFJ-3000AL Aluminum Racing Jack is made of the strongest aircraft alloy aluminum available - with the ability to raise any racecar or hotrod off the... | |
| The OTC-1521A is a 1,000 lb. Capacity Low-Lift Transmission Jack with a universal mounting head, with adjustable brackets, tilts front to back and side to side. Universal mounting head, with... | |
| The OTC-1788A 22 ton capacity axle jack has a long 50" T-handle that lets you easily position jacks under vehicles with long overhangs. Self-retracting, spring return feature. Long 50" T-handle... | |
| The RFJ-6HD 3-Ton "Low Rider" Floor Jack is a true heavy lifter. With a 3-ton lifting capacity, "Quick-Pump" design, durable heavy steel construction and emergency overload system for safety, the... | |
| The RHO-10101 2-Ton Bottle Jack by Rhino Tools is ANSI approved and features heat treated extension screws. ANSI approved 2 Piece Handles Heat Treated Extension screws on all models through... | |
| The RTJ-1100 lets you safely and easily remove, transfer and install vehicle transmissions, transaxles and other drive-train components from passenger cars, vans and light trucks. Foot operated pump Alloy-plated stage... | |
| The RTJ-3000 has a heavy lifting capacity and its durable construction lets you safely and easily remove, transfer and install vehicle transmissions, transaxles and other drive-train components from passenger cars,... | |
| The RTJ-660 lets you safely and easily remove, transfer and install vehicle transmissions, transaxles and other drive-train components from passenger cars, vans and light trucks. Hand operated pump. Hand control... | |
| The ruggedly crafted RJF-3TQP is a versatile quick-lifter with a 3-Ton lifting capacity. Heavy steel construction and sealed hydraulics guarantee maximum durability, while the built-in safety overload valve protects personnel... | |
| These Optional scissor style rolling bridge jacks offer the ultimate in jacking speed and convenience. Provides you with the ability and added versatility to raise 2 or 4 wheels off... | |
| These Optional scissor style sliding bridge jacks offer the ultimate in jacking speed and convenience. Exclusive telescoping slide design. Perfect for wheel and suspension work. Stackable pad adapters & axle... | |
| These Optional scissor-style sliding bridge jacks offer the ultimate in jacking speed and convenience. Exclusive telescoping slide design. Perfect for wheel and suspension work. Stackable pad adapters & axle support... | |
| This long-chassis floor jack is designed for heavy-duty lifting applications (such as truck fleets, bus garages, farms and heavy construction equipment) requiring access to very low areas. Includes foot-operated pump... | |
| This optional 6,000 capacity sliding jack platform offers convenience and versatility. The easy slide design allows the runways to be adjusted for different tread widths. Precision slide grooves enable you... | |
| This professional grade floor jack features alloy-plated ram, universal-joint release system, roller-cam plunger assembly and heavy steel construction for maximum durability. Exclusive quick-lift pedal for speedy lifting. Alloy-plated ram. Universal... | |
| Unlike other race-day jacks, this fully anodized race jack has dual-pistons for quicker lifting & an oversized all-aluminum handle. Front roller and back swivel casters provide easy mobility. 1.5 ton... | |
| When used in conjunction with most standard floor jacks, the RST-2TCB Floor Jack Crossbeam greatly reduces the chance of undercarriage metal deflection and provides extraordinary stability for the entire front,... | |
| 2 & 3 Piece Handles Heat Treated Extension screws on all models through 20 ton Meets ASME/ANSI-PALD Safety Standards Equipped w/ Patented Built-In By-Pass device mechanism Full power in vertical... | |
| Foot operated pump Alloy-plated ram Two-stage design Extra wide base Safety overload system Fully adjustable saddle tilts four ways Heavy-duty steel swivel casters Two, push/pull handles Heavy-duty chain anchors Heavy... |